EN
  • EN
  • DE

MC100LVEL38DWR2G

Part No MC100LVEL38DWR2G
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK GEN ECL 2:1 4/6 20-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Clock Generator
PLL No
Input HSTL, NECL, PECL
Output ECL
Number of Circuits 1
Differential - Input and Output Yes/Yes
Maximum Input Frequency 1.2GHz
Supply Voltage - Operating 3 V to 3.8 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-SOIC
Win Source Part Number 022509-MC100LVEL38DWR2G
Ultra Librarian 3D Model Ultra Librarian MC100LVEL38DWR2G CAD Model

Description

ON Semiconductor MC100LVEL38DWR2G

The MC100LVEL38DWR2G from ON Semiconductor is a high-performance, 3.3V ECL ÷2, ÷4, ÷8 Clock Generation Chip designed to meet the stringent requirements of high-speed communication and computing systems. This integrated circuit is part of ON Semiconductor's 100EL series, which is renowned for its high-speed operation and reliability.

The device features a fully differential clock path which minimizes the skew and provides two identical output clocks that are 180 degrees out of phase. With its capability to operate at a wide frequency range, the MC100LVEL38DWR2G is an ideal choice for applications requiring precise clock distribution and frequency division.

The MC100LVEL38DWR2G is housed in a 20-SOIC wide body package, which ensures a compact footprint while providing adequate thermal performance for the device. The package is designed for surface-mount technology (SMT), making it suitable for automated assembly processes and high-density circuit boards.

Key Features:

  • High-Speed Operation: This device supports very high-frequency clock input, making it suitable for the most demanding applications.
  • Low Skew: Differential clock paths help maintain low skew between outputs, which is crucial for maintaining data integrity in high-speed systems.
  • Multiple Frequency Divisions: It offers selectable division ratios of ÷2, ÷4, and ÷8, providing flexibility in clock management across various subsystems.
  • PECL Mode: The device can be used in Positive Emitter Coupled Logic (PECL) mode for compatibility with existing technologies.
  • Power Supply: Designed for a 3.3V power supply, it aligns with common system voltages for easy integration.
  • Temperature Range: The device operates over an extended industrial temperature range, making it suitable for harsh environments.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances (RoHS) directive, making it environmentally friendly.

The MC100LVEL38DWR2G is a testament to ON Semiconductor's commitment to providing advanced technology solutions that push the boundaries of speed and performance. Whether you're designing a high-speed data communication system, a sophisticated computing platform, or any other application that requires reliable and fast clock generation and distribution, the MC100LVEL38DWR2G is an excellent choice to serve as the heart of your clock management subsystem.

With its combination of features, the MC100LVEL38DWR2G is engineered to deliver the precision and durability that modern electronic systems demand, ensuring that your products perform at their best under all conditions.

You May Also Be Interested in

Renesas Electronics America
IC CLOCK GENERATOR 24QFN
Need more? Email Us
Microchip Technology
IC SYNTHESIZER 125MHZ 44QFN
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 48VFQFN
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Renesas Electronics America
IC MULT ZDB 16SOIC
Need more? Email Us
Infineon Technologies
MTSS (MEMORY TIME SWITCH LARGE)
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
ON Semiconductor
IC CLOCK GEN PLL 200MHZ 8WDFN
Lowest to $11.0598
Renesas Electronics America
IC TRANSLATOR UNIV FREQ VFQFN
Lowest to $31.9204

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess