EN
  • EN
  • DE

MC100LVEL32DR2G

Part No MC100LVEL32DR2G
Manufacturer ON Semiconductor
Catalog Logic - Counters, Dividers
Description IC DIVIDER DIV X2 3.3V 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Logic Type Divide-by-2
Number of Elements 1
Number of Bits per Element 1
Reset Asynchronous
Count Rate 2.6GHz
Trigger Type Positive, Negative
Supply Voltage - Operating 3 V to 3.8 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 074387-MC100LVEL32DR2G
Ultra Librarian 3D Model Ultra Librarian MC100LVEL32DR2G CAD Model

Description

Product Overview: MC100LVEL32DR2G

The MC100LVEL32DR2G is a high-performance, dual differential ECL-to-PECL translator manufactured by ON Semiconductor, a leader in energy-efficient innovations. This device is designed to address the needs of high-speed signal processing in advanced communication systems, automated test equipment, and high-frequency clock distribution networks.

Key Features

  • Technology: The device leverages ECLinPS Lite™ technology, which ensures high-speed operation with minimal power consumption.
  • Voltage Operation: It operates with a supply voltage of 3.3 V ± 10%, making it compatible with low-voltage PECL systems.
  • Performance: With a typical propagation delay of just 500 ps, the MC100LVEL32DR2G provides rapid translation from ECL to PECL levels.
  • Temperature Range: The device is rated for an industrial temperature range from -40°C to +85°C, ensuring reliable performance under varying environmental conditions.
  • Packaging: It is offered in an 8-SOIC (0.150", 3.90mm Width) package, which is suitable for surface mount technology (SMT).
  • RoHS Compliance: This product is fully RoHS compliant, reflecting ON Semiconductor's commitment to environmental responsibility.

Applications

The MC100LVEL32DR2G is ideally suited for applications that require high-speed signal conversion and precise timing, such as:

  • Gigabit Ethernet and Fibre Channel interfaces
  • High-speed data acquisition and processing systems
  • PLL clock distribution and frequency synthesis
  • Backplane interconnects and bus standards conversion

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability. The MC100LVEL32DR2G is subjected to rigorous testing and quality control measures to ensure it meets the stringent requirements of the most demanding applications. Customers can trust this product to deliver consistent performance and long-term reliability.

Ordering Information

The product is available with the orderable part number MC100LVEL32DR2G. For detailed specifications, technical documentation, and ordering information, please visit the ON Semiconductor website or contact their sales and support team.

You May Also Be Interested in

Texas Instruments
IC BINARY COUNTER 4-BIT 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC BINARY COUNTER 12BIT 16DHVQFN
Need more? Email Us
Harris Corporation
IC BINARY COUNTER 8-BIT 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECADE COUNTER 10BIT 16DHVQFN
Lowest to $20.3732
Texas Instruments
IC DECADE COUNTER 4-BIT 16TSSOP
Lowest to $0.8732
Harris Corporation
IC BINARY COUNTER 4-BIT 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16DHVQFN
Lowest to $0.4270
Toshiba Semiconductor and Storage
Rising Edge 185MHz TSSOP16B Counters, Dividers RoHS
Lowest to $0.5821
ON Semiconductor
IC DIVIDER BY 2 1-BIT 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $3.0261 $60.5220
47+ $2.4833 $116.7151
73+ $2.4059 $175.6307
100+ $2.3273 $232.7300
129+ $2.2499 $290.2371
172+ $2.0178 $347.0616
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,700 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess