EN
  • EN
  • DE

MC100LVEL30DWG

Part No MC100LVEL30DWG
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description IC FF D-TYPE TRPL 1BIT 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Flip Flop 3 Element D-Type 1 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)
Manufacturer ON Semiconductor
Series 100LVEL
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 20-SOIC (0.295", 7.50mm Width)
Case / Package 20-SOIC
Family Name MC100LV
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 38
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883222-MC100LVEL30DWG
Ultra Librarian 3D Model Ultra Librarian MC100LVEL30DWG CAD Model

Description

Product Overview: MC100LVEL30DWG from ON Semiconductor

The MC100LVEL30DWG is a high-performance, dual differential D flip-flop with set and reset capabilities, manufactured by ON Semiconductor. This device is designed for use in applications requiring fast and precise edge-triggered flip-flop functions, making it ideal for frequency division, clock generation, and data synchronization tasks.

Built upon ON Semiconductor's advanced high-speed bipolar technology, the MC100LVEL30DWG operates with a supply voltage range of 3.0V to 3.8V, which allows for low power consumption while maintaining high-speed operation. This makes it suitable for battery-powered and portable devices where power efficiency is crucial.

The device features a fully differential design that minimizes skew and provides for improved noise immunity, a critical aspect for maintaining signal integrity in noisy environments or high-speed digital systems. The MC100LVEL30DWG can toggle at frequencies up to 2 GHz, and its fast propagation delay times ensure reliable and fast data transfer in critical applications.

The MC100LVEL30DWG is offered in a compact surface-mount SOIC-20 wide body package, providing a space-efficient solution for densely packed circuit boards. Its operating temperature range of -40°C to +85°C ensures stable performance across various environmental conditions.

Key features of the MC100LVEL30DWG include the asynchronous set (ASET) and reset (ARESET) inputs, which allow the flip-flop to be preset or cleared independently of the clock signal. This functionality is essential for initializing or resetting digital circuits without disturbing the clocking sequence. Additionally, the device is equipped with Q and Q* outputs, which provide complementary output states for enhanced design flexibility.

ON Semiconductor's commitment to quality ensures that the MC100LVEL30DWG meets stringent reliability and performance standards. It is a versatile component that is well-suited for a broad range of high-speed digital applications, including telecommunications, computing, and advanced signal processing systems.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess