EN
  • EN
  • DE

MC100LVEL01DR2G

Part No MC100LVEL01DR2G
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC GATE OR/NOR ECL 4INPUT 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Logic Type NOR/OR Gate
Number of Circuits 1
Number of Inputs 4
Schmitt Trigger Input No
Output Type Differential
Supply Voltage - Operating 3 V to 3.8 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 134878-MC100LVEL01DR2G
Ultra Librarian 3D Model Ultra Librarian MC100LVEL01DR2G CAD Model

Description

ON Semiconductor MC100LVEL01DR2G Overview

The ON Semiconductor MC100LVEL01DR2G is a high-performance differential receiver belonging to the 100LVEL series, designed to provide exceptional signal integrity in demanding applications. This integrated circuit is engineered to handle very high-speed signals with minimal distortion and attenuation, making it an ideal choice for telecommunications, data communications, and high-speed computing systems.

Key Features

  • Differential Receiver: The MC100LVEL01DR2G is designed to receive differential signals, which helps in minimizing common-mode noise and enhancing signal integrity.
  • High Speed: With its capability to support high-frequency operations, this device is suitable for advanced applications that require rapid data transmission.
  • Low Voltage: Operating at a low voltage of 3.3V, the MC100LVEL01DR2G is optimized for power-sensitive designs, ensuring energy-efficient performance.
  • PECL Output Levels: The receiver provides PECL (Positive Emitter-Coupled Logic) output levels, which are known for their high-speed and low-noise characteristics.
  • Temperature Range: This component is designed to operate over an industrial temperature range, making it robust for use in a variety of environmental conditions.
  • Surface Mount Package: The MC100LVEL01DR2G is available in an SOIC-8 package, which is suitable for compact surface mount technology (SMT) designs.

Applications

The MC100LVEL01DR2G is versatile and can be used in a wide array of applications. Some of the common applications include:

  • High-speed data transmission systems
  • Telecommunication and networking equipment
  • Computer servers and data centers
  • Signal processing units
  • Automated test equipment

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MC100LVEL01DR2G is no exception. The device is manufactured with precision, ensuring high reliability and performance consistency. It is designed to meet the stringent requirements of industrial applications, and its robust design ensures long-term operation even in challenging conditions.

In summary, the MC100LVEL01DR2G from ON Semiconductor is a highly capable differential receiver that offers a blend of speed, efficiency, and reliability, making it an excellent choice for designers looking to enhance their high-speed signal processing capabilities.

You May Also Be Interested in

ON Semiconductor
XOR/XNOR Gate 1-Element 4-IN ECL 8-Pin SOIC N T/R / IC GATE XOR/XNOR ECL 2INP 8-SOIC
Need more? Email Us
ON Semiconductor
XOR/XNOR Gate 1-Element 4-IN ECL 8-Pin TSSOP T/R / IC GATE XOR/XNOR ECL 2IN 8-TSSOP
Need more? Email Us
Microchip Technology
IC GATE AND/NAND 2INP DIFF 8MSOP / AND/NAND Gate 1-Element 4-IN ECL 8-Pin MSOP T/R
Need more? Email Us
Fairchild/ON Semiconductor
IC 4-2-3-2INPUT AND-OR INV 14DIP
Lowest to $0.6985
ON Semiconductor
XOR/XNOR Gate 1-Element 2-IN ECL 8-Pin TSSOP Tube / IC GATE XOR/XNOR ECL 2INP 8TSSOP
Need more? Email Us
STMicroelectronics
IC 2INPUT AND/OR QUAD 14DIP
Need more? Email Us
ON Semiconductor
IC SMART GATE SIGE DIFF 16QFN
Lowest to $32.6415
Microchip Technology
IC GATE OR/NOR QUAD 4INP 28PLCC / OR/NOR Gate 4-Element 4-IN ECL 28-Pin PLCC T/R
Need more? Email Us
ON Semiconductor
AND/NAND Gate 1-Element 4-IN ECL 8-Pin TSSOP Tube / IC GATE AND/NAND ECL 2INP 8TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess