EN
  • EN
  • DE

MC100LVE310FNR2G

Part No MC100LVE310FNR2G
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 2:8 1GHZ 28PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Fanout Buffer (Distribution), Multiplexer
Number of Circuits 1
Differential - Input and Output Yes/Yes
Input LVECL, LVPECL
Output LVECL, LVPECL
Maximum Input Frequency 1GHz
Supply Voltage - Operating 3 V to 3.8 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 28-PLCC (11.51x11.51)
Win Source Part Number 141702-MC100LVE310FNR2G
Ultra Librarian 3D Model Ultra Librarian MC100LVE310FNR2G CAD Model

Description

ON Semiconductor MC100LVE310FNR2G Overview

The MC100LVE310FNR2G is a high-performance integrated circuit produced by ON Semiconductor, renowned for its expertise in the semiconductor industry. This product is part of the ECLinPS MAX™ series, which is designed to deliver exceptional speed and signal quality for advanced electronic systems. The MC100LVE310FNR2G is a triple 2:1 multiplexer that operates with differential ECL (Emitter Coupled Logic) inputs and outputs, making it an ideal choice for applications requiring high-speed data routing and signal processing.

Key Features

  • High-Speed Performance: The device is capable of handling very high data rates, which is essential for applications such as high-speed communication systems, test equipment, and advanced computing.
  • Differential ECL Inputs and Outputs: The use of differential ECL inputs and outputs ensures reduced noise and improved signal integrity, which is crucial for maintaining the fidelity of high-speed signals.
  • Low Power Consumption: Despite its high-speed capabilities, the MC100LVE310FNR2G is designed to operate with low power consumption, making it suitable for power-sensitive applications.
  • PECL Mode Operation: In addition to standard ECL mode, the device can also operate in PECL (Positive Emitter Coupled Logic) mode, offering flexibility for interfacing with different logic families.
  • Temperature Range: It is designed to perform reliably over an extended industrial temperature range, ensuring consistent operation under varying environmental conditions.
  • Surface Mount Package: The MC100LVE310FNR2G comes in a compact 28-lead PLCC (Plastic Leaded Chip Carrier) package, which is suitable for surface mount technology (SMT), allowing for efficient use of PCB (Printed Circuit Board) space.

Applications

With its robust design and high-speed capabilities, the MC100LVE310FNR2G is well-suited for a wide range of applications, including:

  • High-speed data communication and networking equipment
  • Signal routing in test and measurement systems
  • High-frequency clock distribution networks
  • Digital signal processing (DSP) systems
  • Telecom infrastructure

ON Semiconductor's MC100LVE310FNR2G represents a blend of performance, reliability, and flexibility, making it a valuable component for designers looking to enhance the speed and integrity of their high-speed digital systems.

You May Also Be Interested in

Renesas Electronics America
9FGL0451DKILF Renesas Electronics Clock Buffer 9FGL0451D PCIE GEN1-5 CLK GEN_AP635T DIE SHRINK, 4 datasheet, inventory, & pricing.
Lowest to $11.6418
Diodes Incorporated
CLOCK BUFFER SSOP-20 / Clock Fanout Buffer 10-OUT 1-IN 1:10 20-Pin SSOP T/R
Lowest to $29.8487
Diodes Incorporated
IC CLK BUFFER 1:10 50MHZ 20SOIC / Clock Fanout Buffer 10-OUT 1-IN 1:10 20-Pin SOIC Tube
Need more? Email Us
Diodes Incorporated
IC CLK BUFFER 1:5 100MHZ 20QSOP / Clock Fanout Buffer 10-OUT 2-IN 1:5 20-Pin QSOP Tube
Need more? Email Us
Diodes Incorporated
IC CLK BUF 1:2 133.33MHZ 24TQFN
Lowest to $5.2389
Renesas Electronics America
9DBL0442CKILF Renesas Electronics Clock Buffer 9DBL0442C 4 O/P 3.3V PCIE BUF, ZO=100 datasheet, inventory, & pricing.
Lowest to $11.6418
IDT, Integrated Device Technology Inc
IC CLK BUFFER 3:16 350MHZ 48TQFP / Clock Divider 16-OUT 3-IN 1:16 48-Pin TQFP T/R
Lowest to $14.6893
Analog Devices Inc.
IC CLK BUFFER DVR 1:2 12DFN
Lowest to $76.4180
Diodes Incorporated
IC CLOCK BUFFER MUX 2:2 TSSOP / Clock Fanout Buffer 2-OUT 2-IN 1:2 16-Pin TSSOP T/R
Lowest to $5.2875

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.2677 $64.8739
16+ $7.6045 $121.6720
24+ $7.3666 $176.7984
33+ $7.1287 $235.2471
42+ $6.8919 $289.4598
57+ $6.1781 $352.1517
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,700 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess