EN
  • EN
  • DE

MC100LVE111FNR2G

Part No MC100LVE111FNR2G
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 1:9 1.5GHZ 28PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Fanout Buffer (Distribution)
Number of Circuits 1
Differential - Input and Output Yes/Yes
Input ECL, PECL
Output ECL, PECL
Maximum Input Frequency 1.5GHz
Supply Voltage - Operating 3 V to 3.8 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 28-PLCC (11.51x11.51)
Win Source Part Number 022502-MC100LVE111FNR2G
Ultra Librarian 3D Model Ultra Librarian MC100LVE111FNR2G CAD Model

Description

ON Semiconductor MC100LVE111FNR2G Clock Fanout Buffer

The MC100LVE111FNR2G is a high-performance, low-voltage clock fanout buffer designed and manufactured by ON Semiconductor, a leading name in the semiconductor industry. This device is specifically engineered to address the needs for distributing a single clock input to multiple destinations with minimal skew and high fidelity. It is an essential component in applications where precise timing and synchronization are crucial, such as in high-speed communication systems, data centers, and advanced computing platforms.

Constructed using ON Semiconductor's advanced ECL technology, the MC100LVE111FNR2G operates with a supply voltage range of 2.375V to 3.8V, making it compatible with low-voltage ECL systems. It boasts a maximum clock frequency of 2GHz, ensuring that it can handle even the most demanding high-speed applications.

The device features a single differential ECL/PECL clock input and three differential ECL/PECL clock outputs, each capable of driving 50Ω transmission lines matched to VTT. The outputs are internally terminated with 50Ω resistors to VCCO to facilitate easy interfacing with transmission lines. This onboard termination reduces component count and simplifies PCB layout, saving both space and cost.

ON Semiconductor's MC100LVE111FNR2G is packaged in a space-saving 28-lead PLCC (Plastic Leaded Chip Carrier) package, which provides excellent thermal performance and is suitable for surface mount technology (SMT). The compact form factor of this device allows for high-density mounting and is ideal for applications where board space is at a premium.

This clock fanout buffer features a propagation delay of typically 225ps, ensuring minimal delay across the buffer. Its low skew characteristics (typically 20ps within the device) are critical for maintaining the integrity and timing of the clock signal across multiple destinations.

The MC100LVE111FNR2G is characterized for operation over the full industrial temperature range of -40°C to +85°C, ensuring reliable performance under various environmental conditions. With its robust design and high-speed capabilities, the MC100LVE111FNR2G is a versatile solution for clock distribution in a wide array of electronic systems.

For engineers and designers looking for a reliable, high-performance clock distribution solution, the MC100LVE111FNR2G from ON Semiconductor offers a mix of speed, precision, and efficiency that is hard to match.

You May Also Be Interested in

NXP / Nexperia
IC CLK BUFFER 1:4 10XQFN
Lowest to $18.9180
Diodes Incorporated
IC CLK BUFFER 1:10 140MHZ 28SSOP / Clock Fanout Buffer 10-OUT 1-IN 1:10 28-Pin SSOP Tube
Lowest to $6.9947
Diodes Incorporated
CLOCK BUFFER SO-8
Lowest to $0.9196
Diodes Incorporated
IC CLK BUFFER 1:10 80MHZ 20SOIC / Clock Fanout Buffer 10-OUT 1-IN 1:10 20-Pin SOIC Tube
Need more? Email Us
NXP / Nexperia
Clock Multiplexer 20-OUT 2-IN 1:20 52-Pin TQFP EP Tray / IC CLK BUFFER 2:20 2GHZ 52LQFP
Lowest to $6.3444
IDT, Integrated Device Technology Inc
IC CLK BUFFER 3:16 350MHZ 48TQFP / Clock Divider 16-OUT 3-IN 1:16 48-Pin TQFP T/R
Lowest to $14.6893
Maxim Integrated
Clock Fanout Buffer 9-OUT 2-IN 1:5 20-Pin TSSOP / IC CLK BUFFER 1:5 TSSOP
Lowest to $6.5223
ON Semiconductor
Translator ECL to TTL 8-CH Unidirectional 28-Pin PLCC Tube / IC CLK BUFFER 1:8 80MHZ 28PLCC
Lowest to $25.6220
Analog Devices Inc.
IC CLK BUFFER DVR 1:2 12DFN
Lowest to $76.4180

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.0166 $60.0830
12+ $9.8591 $118.3092
19+ $9.5519 $181.4861
25+ $9.2435 $231.0875
33+ $8.9351 $294.8583
44+ $8.0111 $352.4884
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,680 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess