EN
  • EN
  • DE

MC100H646FN

Part No MC100H646FN
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Buffers, Drivers
Description PECL/TTL-TTL 1:8 Clock Distribution Chip | IC CLK BUFFER 2:8 80MHZ 28PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Type Fanout Buffer (Distribution)
Input PECL, TTL
Output TTL
Frequency - Max 80MHz
Supply Voltage (V) 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-LCC
Supplier Device Package 28-PLCC (11.51x11.51)
Family Part Number MC100H646
Manufacturer Pack Quantity 37
MSL Level 3 (168 Hours)
Win Source Part Number 1216822-MC100H646FN
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC100H646FN CAD Model

Description

ON Semiconductor MC100H646FN: High-Performance Logic Converter

The ON Semiconductor MC100H646FN is a state-of-the-art logic converter designed to meet the needs of high-speed digital systems. This device is part of ON Semiconductor's 100H family, which is renowned for its high performance and reliability in demanding applications. The MC100H646FN is specifically crafted to facilitate seamless conversion between PECL (Positive Emitter Coupled Logic) levels to TTL (Transistor-Transistor Logic) levels, making it an essential component for systems that require interfacing between these two logic families.

The converter operates over a wide voltage range and is characterized by its fast propagation delay and edge rates, which are crucial for maintaining signal integrity in high-speed data paths. With a robust design that ensures stable operation over varying temperatures and environmental conditions, the MC100H646FN is suitable for telecommunications, computing, and industrial applications where performance and durability are paramount.

Key Features:

  • Logic Conversion: Efficiently converts PECL levels to TTL levels, enabling communication between different logic devices.
  • Speed: Offers fast propagation delays and edge rates, ideal for high-speed digital systems.
  • Power Supply: Compatible with a broad range of supply voltages, providing flexibility in system design.
  • Temperature Range: Operates reliably across an extended industrial temperature range, ensuring performance in harsh environments.
  • Package: Available in a 28-lead PLCC (Plastic Leaded Chip Carrier) package that is both compact and robust.

The MC100H646FN's advanced features, such as its differential PECL inputs and TTL outputs, offer designers a level of integration that can significantly streamline circuit complexity and reduce board space requirements. Additionally, the device includes built-in termination resistors for the PECL inputs, which minimizes the need for external components and simplifies the design process.

In summary, the ON Semiconductor MC100H646FN logic converter is an indispensable component that offers high-speed performance, design flexibility, and reliable operation, making it a top choice for engineers looking to bridge PECL and TTL logic in their digital systems.

You May Also Be Interested in

Renesas Electronics America
IC CLK BUFFER 1:2 2.5GHZ 8SOIC / Clock Fanout Buffer (Distribution) IC 1:2 2.5 GHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $5.2229
Microchip Technology
DUAL SUPPLY OCTAL ECL-TO-TTL | IC CLK BUFFER 2:8 160MHZ 28PLCC
Lowest to $7.7253
Renesas Electronics America
IC CLK BUFFER 1:6 2GHZ 20TSSOP / Clock Fanout Buffer (Distribution) IC 1:6 2 GHz 20-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
ON Semiconductor
Dual Supply ECL to TTL 1:8 Clock Driver | IC CLK BUFFER 1:8 80MHZ 28PLCC
Lowest to $12.7833
IDT, Integrated Device Technology Inc
3.3V CMOS DUAL 1-TO-5 CLOCK DRIVER | IC CLK BUFFER 1:5 166MHZ 20QSOP
Need more? Email Us
Renesas Electronics America
IC CLK BUF 1:9 133.33MHZ 16SOIC / Clock Fanout Buffer (Distribution) IC 1:9 133.33 MHz 16-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Renesas Electronics America
IC CLK BUFFER 1:10 100MHZ 20QSOP / Clock Fanout Buffer (Distribution) IC 1:10 100 MHz 20-SSOP (0.154", 3.90mm Width)
Lowest to $1.8290
ON Semiconductor
2.5V / 3.3V ECL 1:2 Differential Fanout Buffer
Need more? Email Us
Renesas Electronics America
IC CLK BUFF 2:5 2GHZ 24VFQFN / Clock Fanout Buffer (Distribution), Multiplexer IC 2:5 2 GHz 24-VFQFN Exposed Pad
Lowest to $60.4736

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3838 $59.2218
27+ $4.4176 $119.2752
41+ $4.2795 $175.4595
56+ $4.1415 $231.9240
73+ $4.0034 $292.2482
97+ $3.5893 $348.1621
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,600 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess