EN
  • EN
  • DE

MC100EP451FAR2

Part No MC100EP451FAR2
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description 3.3V / 5VECL 6-Bit Differential Register with Master Reset | IC FF D-TYPE SNGL 6BIT 32LQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Cut Tape (CT)
Status Obsolete
Function Master Reset
Type D-Type
Output Type Differential
Number of Elements 1
Number of Bits per Element 6
Clock Frequency 3GHz
Trigger Type Positive Edge
Supply Voltage (V) -3V ~ -5.5V
Current - Quiescent (Iq) 135mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 32-LQFP
Family Part Number 100EP451
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1216759-MC100EP451FAR2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC100EP451FAR2 CAD Model

Description

ON Semiconductor MC100EP451FAR2 Product Overview

The ON Semiconductor MC100EP451FAR2 is a high-performance, 3.3V ECL Differential Clock Driver designed to meet the demanding needs of clock distribution and signal buffering applications. With its advanced features and robust design, this device is ideal for use in telecommunications, computing, and high-speed data processing environments where signal integrity and timing precision are critical.

Key Features

  • High-Speed Performance: The MC100EP451FAR2 is capable of handling clock frequencies up to 2.5 GHz, providing the speed necessary for high-frequency applications.
  • Differential ECL Inputs and Outputs: This feature ensures reduced signal noise and improved signal integrity, which is essential for maintaining the quality of high-speed signals.
  • Low Skew: The device offers low output-to-output skew, which is crucial for maintaining timing accuracy across multiple signal paths.
  • Power Supply: Designed for a 3.3V power supply, the MC100EP451FAR2 is optimized for low-power operation while still delivering high-speed performance.
  • Temperature Range: It operates over a full industrial temperature range, making it suitable for use in a variety of environmental conditions.
  • Package: The device comes in a 32-lead LQFP package, which is conducive to space-saving designs and efficient heat dissipation.

Applications

The MC100EP451FAR2 is versatile and can be utilized in a range of applications, including:

  • Clock distribution networks
  • High-speed data transmission systems
  • Telecommunication infrastructures
  • Server and computing clusters
  • Signal buffering

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality and reliability, and the MC100EP451FAR2 is no exception. This product is manufactured to the highest industry standards, ensuring that it meets the rigorous demands of the most critical systems.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.5257 $62.1028
10+ $12.7391 $127.3910
15+ $12.3411 $185.1165
20+ $11.9429 $238.8580
26+ $11.5448 $300.1648
34+ $10.3506 $351.9204
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,730 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess