EN
  • EN
  • DE

SMDB15C/TR13

Part No SMDB15C/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Series TVSarray™
Package Tape & Reel (TR)
Type Zener
Bidirectional Channels 4
Voltage - Reverse Standoff (Typ) 15V
Voltage - Breakdown (Min) 16.7V
Voltage - Clamping (Max) @ Ipp 24V
Current - Peak Pulse (10/1000µs) 5A (8/20µs)
Power - Peak Pulse 300W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 70pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number SMDB15
Standard Package 2,500
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299118-SMDB15C/TR13
Ultra Librarian 3D Model Ultra Librarian SMDB15C/TR13 CAD Model

Description

The SMDB15C/TR13 from Microchip Technology is a robust transient voltage suppression (TVS) diode, designed to protect sensitive electronic equipment from voltage transients induced by system-induced surge events and electrostatic discharge (ESD). This component is a preferred choice for safeguarding sensitive circuits used in consumer electronics, automotive, aerospace, and industrial applications where reliability and durability are of paramount importance.

Key Features

  • ESD Protection: The SMDB15C/TR13 offers excellent ESD protection, ensuring that devices are safe from the sudden and extreme voltage spikes that can occur during events such as lightning strikes or power surges.
  • Surge Protection: This TVS diode is capable of handling high surge power dissipation, which is critical for protecting the integrity of electronic circuits from voltage surges.
  • Low Clamping Voltage: With a low clamping voltage, the SMDB15C/TR13 reacts quickly to overvoltage events, clamping them down to safe levels to prevent damage to the circuitry.
  • Fast Response Time: The device responds to overvoltage events in picoseconds, offering immediate protection against transient voltage spikes.
  • Bi-directional Protection: This component provides bi-directional protection, which is essential for AC applications or where the polarity of the transient could be in either direction.
  • Operating Temperature Range: The SMDB15C/TR13 is designed to operate effectively over a wide temperature range, making it suitable for harsh environments.
  • Package: Supplied in a compact SMB package, it is designed for surface mount applications, providing a space-saving solution for PCBs.
  • RoHS Compliant: The device complies with RoHS directives, making it an environmentally friendly choice for manufacturers looking to reduce hazardous substances in their products.

Applications

The SMDB15C/TR13 is ideal for a variety of applications, including:

  • Consumer electronics such as smartphones, tablets, and computers
  • Automotive systems including ECUs, GPS, and entertainment systems
  • Industrial controls and automation systems
  • Power supply protection
  • Aerospace and avionics equipment
  • Telecommunication systems

With its combination of features, the SMDB15C/TR13 from Microchip Technology is an exemplary solution for protecting sensitive electronics from voltage transients and surges, ensuring both performance and longevity of the end products.

You May Also Be Interested in

Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMC
Lowest to $0.3069
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Vishay
TVS DIODE 30VWM 48.4VC DO218AB
Need more? Email Us
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
Comchip Technology
TVS DIODE 7VWM 12VC R6
Need more? Email Us
Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.0874
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMB
Lowest to $3.7953

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess