Product Overview: MC100EP17DTR2
The MC100EP17DTR2 is a high-performance, low-power quint differential line driver designed for precision digital data transmission, manufactured by ON Semiconductor. It's part of ON Semiconductor's 3.3V ECLinPS Plus™ family, which is renowned for delivering superior signal integrity and speed. This device is particularly well-suited for applications that require low skew and minimal jitter, such as high-speed networking, telecommunications, and computing systems.
Key Features
- High Bandwidth: With a maximum frequency exceeding 3.0 GHz, the MC100EP17DTR2 is capable of handling high-speed signals with ease.
- Low Skew: The device offers a typical output-to-output skew of only 25 ps, ensuring synchronous data transmission.
- Differential Design: Differential inputs and outputs provide increased noise immunity and allow for the use of longer cable runs without signal degradation.
- Power Supply: The device operates with a supply voltage of 3.3V ±5%, making it compatible with standard power rails in modern digital systems.
- Temperature Range: It is designed to operate reliably over an industrial temperature range of -40°C to +85°C.
- Packaging: The MC100EP17DTR2 comes in a TSSOP-20 package, which is ideal for space-constrained applications.
Applications
The MC100EP17DTR2 is versatile and can be used in a variety of applications, including:
- High-speed digital data transmission
- Backplane interfacing
- Fiber optic receivers and transmitters
- Automated test equipment
- Clock distribution networks
Quality and Reliability
ON Semiconductor is committed to quality and reliability, and the MC100EP17DTR2 is no exception. Each device undergoes rigorous testing and quality control measures to ensure it meets the high standards expected by industry professionals. The product's robust design ensures that it will provide reliable performance in even the most demanding environments.
Environmental Compliance
The MC100EP17DTR2 is lead-free and RoHS compliant, demonstrating ON Semiconductor's dedication to environmental sustainability. By choosing this product, customers are selecting a device that not only meets current regulatory requirements but also supports green initiatives for electronic components.