EN
  • EN
  • DE

MC100EP016FAR2

Part No MC100EP016FAR2
Manufacturer ON Semiconductor
Catalog Logic - Counters, Dividers
Description IC COUNTER 8BIT SYNC ECL 32LQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 8
Reset Asynchronous
Timing Synchronous
Count Rate 1.4GHz
Trigger Type Positive, Negative
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 70°C
Mounting SMD (SMT)
Case / Package 32-LQFP (7x7)
Win Source Part Number 140657-MC100EP016FAR2
Ultra Librarian 3D Model Ultra Librarian MC100EP016FAR2 CAD Model

Description

Introducing the MC100EP016FAR2 from ON Semiconductor

The MC100EP016FAR2 is a cutting-edge integrated circuit designed and manufactured by ON Semiconductor, a leading name in the semiconductor industry. This high-performance device is part of ON Semiconductor's 3.3V ECLinPS MAX™ family, offering exceptional functionality and reliability for a wide range of applications.

Key Features

  • High-Speed Performance: With a maximum frequency of 2.5 GHz, the MC100EP016FAR2 is optimized for rapid signal processing, making it ideal for high-speed computing and data communication applications.
  • Low Power Consumption: Engineered for efficiency, this device operates on a 3.3V power supply, minimizing power usage without compromising performance, crucial for energy-sensitive designs.
  • Advanced Technology: Utilizing ON Semiconductor's advanced 0.5 µm, silicon germanium (SiGe) bipolar technology, the MC100EP016FAR2 provides superior signal integrity and speed.
  • Temperature Range: It is designed to operate over the full industrial temperature range of -40°C to +85°C, ensuring reliable performance in diverse environmental conditions.
  • Package Type: The device comes in a 32-lead LQFP package, which is compact and suitable for space-constrained applications.

Applications

The MC100EP016FAR2 is versatile and can be used in various high-speed digital systems. Its primary applications include:

  • Automated Test Equipment (ATE)
  • High-speed data transfer systems
  • Telecommunications infrastructure
  • Networking equipment
  • Signal processing

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The MC100EP016FAR2 is rigorously tested to meet stringent industry standards for quality and reliability, ensuring that customers receive a product they can trust for their mission-critical applications.

Conclusion

Whether you are designing high-speed communication systems, advanced computing networks, or any other application that demands rapid and reliable signal processing, the MC100EP016FAR2 from ON Semiconductor is an excellent choice. With its blend of speed, power efficiency, and robustness, this device is poised to drive innovation and performance in the electronics industry.

You May Also Be Interested in

Nexperia USA Inc.
IC BINARY COUNTER 14-BIT 16SO
Need more? Email Us
ON Semiconductor
BCD UP/DOWN COUNTER / Counter IC Element Bit
Need more? Email Us
Zarlink
PRESCALER, 8782 SERIES, 1-FUNC, / Counter IC Element Bit
Need more? Email Us
ON Semiconductor
IC BINARY COUNTR 14BIT 16SOEIAJ / Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOEIAJ
Lowest to $2.8043
Nexperia USA Inc.
NEXPERIA 74AHC1G4212 - 12-STAGE / Counter IC Element Bit
Lowest to $0.3654
Nexperia USA Inc.
IC BINARY COUNTER DL 4BIT 14SO
Lowest to $0.2561
Harris Corporation
CMOS DUAL BINARY UP-COUNTER / Counter IC Binary Counter 2 Element 4 Bit 16-CDIP
Need more? Email Us
Texas Instruments
IC BINARY COUNTR DL 4BIT 16SOIC
Lowest to $1.0579
ON Semiconductor
IC DIVIDER BY 2 24-BIT 16SOIC
Lowest to $0.9385

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.9286 $59.2860
24+ $4.8649 $116.7576
37+ $4.7124 $174.3588
51+ $4.5599 $232.5549
66+ $4.4086 $290.9676
88+ $3.9524 $347.8112
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess