EN
  • EN
  • DE

MC100EP016AFAR2G

Part No MC100EP016AFAR2G
Manufacturer ON Semiconductor
Catalog Logic - Counters, Dividers
Description IC COUNTER 8BIT SYNC ECL 32LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 43 Weeks
Features Counter IC Binary Counter 1 Element 8 Bit Positive, Negative 32-LQFP (7x7)
Manufacturer ON Semiconductor
Series 100EP
Package Reel - TR
Operating Temperature Range -40°C ~ 70°C
Mounting Surface Mount
Package 32-LQFP
Case / Package 32-LQFP (7x7)
Family Name MC100EP016
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926021-MC100EP016AFAR2G
Ultra Librarian 3D Model Ultra Librarian MC100EP016AFAR2G CAD Model

Description

ON Semiconductor MC100EP016AFAR2G Overview

The ON Semiconductor MC100EP016AFAR2G is a high-performance, 3.3V ECL Programmable Delay Chip (PDC) designed to meet the rigorous demands of high-speed communication and signal processing applications. This advanced device is part of the 100EP series, which is renowned for its high-speed capabilities and reliability.

Key Features

  • Programmable Delay Times: The MC100EP016AFAR2G offers a wide range of programmable delay times, allowing designers to fine-tune the timing of signals in their circuits for optimal performance.
  • High-Speed Operation: With a maximum frequency of 3 GHz, this PDC is suitable for high-speed applications, ensuring that signal integrity is maintained even at extreme data rates.
  • Flexible Voltage Operation: Designed to operate at 3.3V, the MC100EP016AFAR2G is compatible with a variety of ECL systems, providing versatility in system design.
  • Temperature Range: The device operates over an industrial temperature range, making it suitable for use in environments with varying temperature conditions.
  • Package Type: Encased in a 32-lead LQFP package, the MC100EP016AFAR2G is compact and allows for efficient use of board space in densely packed electronic systems.

Applications

The MC100EP016AFAR2G is ideal for a range of applications where precise timing and high-speed signal processing are critical. These include:

  • Automated Test Equipment (ATE)
  • High-speed data communication systems
  • Signal synchronization and conditioning
  • Clock distribution networks
  • Phase-locked loops (PLLs) and other timing circuits

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The MC100EP016AFAR2G is manufactured with the highest standards to ensure that it meets the reliability and performance requirements of the most demanding applications. As part of ON Semiconductor's product portfolio, customers can expect a product that delivers both performance and long-term reliability.

You May Also Be Interested in

Nexperia USA Inc.
IC DIVIDER BY 2 8-BIT 5TSSOP
Lowest to $0.3998
Harris Corporation
IC BINARY COUNTER 12-BIT 16SOIC
Lowest to $0.7338
Harris Corporation
CMOS DUAL BINARY UP-COUNTER / Counter IC Binary Counter 2 Element 4 Bit 16-CDIP
Need more? Email Us
Texas Instruments
BIN COUNTR DUAL 4BIT 16SO / Counter IC Element Bit
Need more? Email Us
Texas Instruments
IC BIN COUNTER DL 4BIT 16TSSOP
Lowest to $0.7510
ON Semiconductor
IC BINARY COUNTER DL 4BIT 14DIP
Lowest to $0.3128
Texas Instruments
IC BINARY COUNTER 4-BIT 16TVSOP
Lowest to $0.6594
Texas Instruments
BINARY COUNTER, ALS SERIES / Counter IC Element Bit
Need more? Email Us
Nexperia USA Inc.
NEXPERIA 74AHC1G4212 - 12-STAGE / Counter IC Element Bit
Lowest to $0.3654

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.9568 $59.8704
8+ $16.3749 $130.9992
11+ $15.8632 $174.4952
16+ $15.3515 $245.6240
20+ $14.8397 $296.7940
27+ $13.3046 $359.2242
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,540 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess