The MC100ELT21D is a high-performance integrated circuit manufactured by ON Semiconductor, designed to serve as a differential PECL to TTL translator. This device is ideal for applications that require the conversion of differential PECL (Positive Emitter Coupled Logic) signals to TTL (Transistor-Transistor Logic) logic levels.
Key Features
- High-Speed Operation: The MC100ELT21D is capable of handling fast signal transitions, making it suitable for high-speed digital systems.
- Differential PECL Inputs: This translator accepts differential PECL inputs, providing improved noise immunity and signal integrity compared to single-ended inputs.
- TTL-Compatible Outputs: The outputs are TTL-compatible, allowing for easy integration with TTL-based logic circuits and microcontrollers.
- 5V Power Supply: The device operates from a standard 5V power supply, which is common in digital systems, simplifying power management.
- Temperature Range: It operates over a broad temperature range, ensuring reliability in various environmental conditions.
- Surface Mount Package: The MC100ELT21D comes in a compact surface-mount package, saving valuable board space in dense electronic designs.
Applications
The MC100ELT21D is versatile and can be used in a variety of applications, including:
- High-speed digital data processing
- Telecommunications and networking equipment
- Signal conversion and interfacing in mixed-signal environments
- Computing systems and data storage devices
- Industrial control systems
Technical Specifications
Some of the technical specifications of the MC100ELT21D include:
- Supply Voltage (VCC): 5V ±5%
- Input High Voltage (VIH): 3.465V minimum
- Input Low Voltage (VIL): 3.135V maximum
- Propagation Delay (tpd): Typically 500ps
- Operating Temperature Range: -40°C to +85°C
- Package: SOIC-8
In summary, the ON Semiconductor MC100ELT21D is a reliable and efficient solution for converting differential PECL signals to TTL logic levels, making it an essential component for modern high-speed digital systems.