EN
  • EN
  • DE

UC3770AN

Part No UC3770AN
Manufacturer Texas Instruments
Catalog PMIC - Full, Half - Bridge Drivers
Description IC BRIDGE DRIVER PAR 16DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Applications General Purpose, Stepper Motors
Load Type Inductive
Technology Bipolar
Channel Output Current 2A
Supply Voltage - Operating 4.75 V to 5.3 V
Voltage - Load 10 V to 45 V
Temperature Range - Operating 0°C to 150°C (TJ)
Fault Protection Over Temperature
Mounting Through Hole
Case / Package 16-PDIP
Win Source Part Number 1115507-UC3770AN
Popularity Medium
Supply and Demand Status Balance
Quantity per package 25
Ultra Librarian 3D Model Ultra Librarian UC3770AN CAD Model

Description

The UC3770AN, manufactured by Texas Instruments, is a robust, high-power integrated circuit designed to drive stepper motors in full-step, half-step, and microstep modes. This versatile driver is engineered to provide precise control and efficient operation for a wide range of industrial and commercial applications, including robotics, CNC machines, and automated equipment.

Key Features

  • Voltage Range: The UC3770AN operates within a supply voltage range of 10V to 45V, making it suitable for various stepper motor specifications and ensuring compatibility with a broad spectrum of industrial applications.
  • Output Current: Capable of delivering output currents up to 1.0A per phase without a heat sink, this driver can handle significant power levels, ensuring reliable performance even under strenuous conditions.
  • Integrated Protection: The device includes thermal shutdown and current-limit features, providing built-in protection against overheating and overcurrent conditions, which enhances the longevity and reliability of both the driver and the motor.
  • Drive Modes: With the ability to support full-step, half-step, and microstep modes, the UC3770AN offers flexibility in controlling stepper motor resolution and speed, allowing for smooth and precise motion control.
  • Package: Housed in a 16-pin plastic DIP package, the UC3770AN is designed for easy integration into a variety of circuit designs and layouts.

Applications

The Texas Instruments UC3770AN stepper motor driver is ideal for a range of applications that require reliable and precise motor control. Its robust design and advanced features make it an excellent choice for:

  • Automated manufacturing equipment
  • Precision CNC machinery
  • Robotics and automated guided vehicles (AGVs)
  • Office automation machines
  • 3D printers and laser engravers

Overall, the UC3770AN from Texas Instruments stands out as a high-performance solution for driving stepper motors in various demanding applications, offering designers a reliable and efficient motor control option.

You May Also Be Interested in

Texas Instruments
PROTOTYPE
Lowest to $3.5711
STMicroelectronics
IC HALF BRIDGE DRIVER 28SO
Lowest to $1.1071
Infineon Technologies
IC HALF BRIDGE DRIVER TSDSO-14 / Half Bridge Driver DC Motors, General Purpose SMART7 PG-TSDSO-14
Lowest to $2.0969
NXP / Nexperia
IC SW SERIAL OCTAL 32SOIC / Driver 32-SOIC
Lowest to $32.6415
Texas Instruments
IC HALF BRIDGE DRIVER 5MA 56VQFN / Half Bridge Driver DC Motors, General Purpose Power MOSFET 56-VQFN (8x8)
Lowest to $6.4814
Vishay
50A VRPOWER INTEGRATED POWER ST / Half Bridge Driver Synchronous Buck Converters Power MOSFET PowerPAK® MLP66-40
Lowest to $2.1152
ON Semiconductor
MODULE IPM INVERTER 3PH SPCM24 / Half Bridge (3) Driver AC Motors IGBT Module
Need more? Email Us
Texas Instruments
IC HALF BRIDGE DRIVER 5MA 32VQFN / Half Bridge Driver DC Motors, Relays, Solenoids Power MOSFET 32-VQFN (5x5)
Lowest to $2.7989
Microchip Technology
IC HALF-BRIDGE DRVR SPI 18QFN / Half Bridge (3) Driver Bulbs, DC Motors, Resistors Power MOSFET 18-QFN (4x4)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.5221 $50.0884
10+ $10.2746 $102.7460
16+ $9.9535 $159.2560
21+ $9.6324 $202.2804
27+ $9.3114 $251.4078
36+ $8.3481 $300.5316
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess