EN
  • EN
  • DE

MC100E457FNG

Part No MC100E457FNG
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MUX TRPL DIFF 2:1 ECL 28-PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Type Multiplexer
Independent Circuits 1
Voltage Supply Source Dual Supply
Supply Voltage - Operating ±4.2 V to 5.7 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 28-PLCC (11.51x11.51)
Win Source Part Number 142394-MC100E457FNG
Ultra Librarian 3D Model Ultra Librarian MC100E457FNG CAD Model

Description

The ON Semiconductor MC100E457FNG is a quintessential component for high-speed digital systems requiring precise clock distribution and skew management. This clock driver device is part of ON Semiconductor's 100E series, which is renowned for its high-performance ECL (Emitter Coupled Logic) integrated circuits. The MC100E457FNG is designed to meet the rigorous demands of applications such as telecommunications, data communications, and high-speed computing.

Key Features

  • High-Speed Operation: The device is capable of handling clock frequencies well into the GHz range, ensuring compatibility with high-speed system clocks.
  • Low Skew Outputs: It provides low output-to-output skew, which is critical for maintaining signal integrity and synchronization across multiple signal paths.
  • Multiple Outputs: The MC100E457FNG offers five differential PECL (Positive Emitter Coupled Logic) outputs, each capable of driving 50 Ω transmission lines.
  • Versatile Power Supply: It operates from a standard -4.2V or -5.2V power supply, providing flexibility in various system designs.
  • Programmable Features: The device includes programmable functions such as output enable and disable, allowing for greater control over signal propagation and power management.
  • Temperature Range: It is designed to operate over a full industrial temperature range, ensuring reliability in diverse working environments.
  • Package: The MC100E457FNG comes in a 28-lead PLCC (Plastic Leaded Chip Carrier) package, which is suitable for surface mount technology and provides excellent thermal and electrical characteristics.

Applications

The ON Semiconductor MC100E457FNG is ideal for a variety of applications where precise clock distribution is essential. It is particularly suited for:

  • Clock distribution in high-speed data systems
  • Telecommunication and networking equipment
  • High-performance computing and data processing
  • Test and measurement equipment

With its robust feature set and ON Semiconductor's reputation for quality, the MC100E457FNG is an excellent choice for designers looking to optimize the performance and reliability of their clock distribution networks.

You May Also Be Interested in

Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.5500 $57.7500
13+ $9.4779 $123.2127
19+ $9.1811 $174.4409
26+ $8.8854 $231.0204
34+ $8.5886 $292.0124
45+ $7.7004 $346.5180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess