EN
  • EN
  • DE

MC100E431FNR2G

Part No MC100E431FNR2G
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG TRPL 28PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Purpose Set(Preset) and Reset
Type D-Type
Output Type Differential
Number of Elements 3
Number of Bits per Element 1
Max Frequency 1.1GHz
Trigger Type Positive, Negative
Supply Voltage - Operating -4.2 V to -5.7 V
Current - Quiescent 132mA
Temperature Range - Operating 0°C to 85°C (TA)
Mounting SMD (SMT)
Dimension 28-LCC (J-Lead)
Win Source Part Number 1072730-MC100E431FNR2G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC100E431FNR2G CAD Model

Description

The MC100E431FNR2G is a high-performance integrated circuit from ON Semiconductor, designed to cater to the demanding requirements of communication systems and high-speed signal processing applications. This advanced component is part of ON Semiconductor's illustrious MC100E series, known for their reliability and cutting-edge technology.

Key Features

  • Technology: The device is built on ON Semiconductor's high-speed ECL (Emitter Coupled Logic) technology, ensuring rapid signal processing and minimal propagation delay.
  • Functionality: It serves as a 5V ECL programmable skew clock generator, which is essential for synchronizing signals in complex electronic systems.
  • Programmable Skew: The MC100E431FNR2G offers programmable skew between its four clock outputs, providing designers with the flexibility to fine-tune the timing of signals to achieve optimal system performance.
  • Package: Packaged in a compact 28-lead PLCC (Plastic Leaded Chip Carrier), it is suitable for surface-mount technology, allowing for efficient use of PCB space.
  • Temperature Range: It operates over an extended temperature range, making it a versatile choice for various operating environments.

Applications

The MC100E431FNR2G is adept at meeting the needs of high-speed digital systems. It is commonly used in:

  • Telecommunication infrastructure
  • Data communication equipment
  • High-speed computer servers
  • Test and measurement systems

Quality and Support

ON Semiconductor is committed to delivering high-quality products. The MC100E431FNR2G is no exception, as it is manufactured to the highest standards to ensure performance and durability. Customers can also expect robust technical support and comprehensive documentation, including datasheets and application notes, to facilitate seamless integration into their projects.

Conclusion

The MC100E431FNR2G from ON Semiconductor represents a blend of performance, flexibility, and reliability. Its programmable skew feature and ECL technology make it an indispensable component for any high-speed signal processing application. Whether it's for telecommunications, data communications, or server applications, this clock generator is designed to meet the stringent requirements of today's advanced electronic systems.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Lowest to $1.8918
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6523 $57.9138
15+ $7.9198 $118.7970
23+ $7.6727 $176.4721
32+ $7.4255 $237.6160
41+ $7.1772 $294.2652
54+ $6.4357 $347.5278
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,540 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess