Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 100E
Packaging Tube
Part Status Obsolete(EOL)
Type Fanout Buffer (Distribution)
Number of Circuits 2
Input ECL, PECL
Output ECL, PECL
Frequency - Max 700MHz
Operating Supply Voltage 4.2 V ~ 5.7 V
Operating Temperature Range 0°C ~ 85°C
Mounting SMD
Package 28-LCC (J-Lead)
Manufacturer Package 28-PLCC (11.51x11.51)
Win Source Part Number 787609-MC100E210FNG
Popularity Medium
Supply and Demand Status Limited
Quantity per package 37
Family Name MC100E210
Introduction Date February 11, 2000
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC100E210FNG CAD Model

Description

ON Semiconductor MC100E210FNG: A High-Performance 5V ECL Quadruple Differential Line Receiver

The ON Semiconductor MC100E210FNG is a state-of-the-art quadruple differential line receiver designed to address the demanding needs of high-speed data communication systems. This device is part of ON Semiconductor's high-performance ECL (Emitter Coupled Logic) series, which is renowned for its speed and reliability.

Key Features

  • High-Speed Performance: The MC100E210FNG boasts a propagation delay of typically 1.2 ns, making it ideal for applications requiring fast signal processing.
  • 5V Power Supply: Optimized for 5V power supply systems, this device ensures compatibility with a wide range of industry-standard ECL circuits.
  • Differential ECL Inputs and Outputs: With its quadruple differential line receiver configuration, it provides excellent noise immunity and minimizes the risk of signal degradation over long distances.
  • Internal Input Pulldown Resistors: These resistors prevent floating inputs, which could otherwise lead to increased power consumption or erratic operation.
  • AS ECL Compatible Outputs: The outputs of the MC100E210FNG are compatible with AS ECL logic levels, allowing for seamless integration with other ECL logic devices.

Applications

The MC100E210FNG is ideal for a variety of applications that require high-speed data transmission and reception. These include:

  • Telecommunications equipment
  • High-speed data acquisition systems
  • Automated test equipment
  • Backplane data communication

Package and Quality

The MC100E210FNG is offered in a 28-lead PLCC (Plastic Leaded Chip Carrier) package, which provides a compact footprint and robust physical protection for the device. Furthermore, ON Semiconductor is committed to the highest quality standards, ensuring that this product meets rigorous industry specifications for performance and reliability.

Conclusion

In summary, the ON Semiconductor MC100E210FNG is a versatile and high-performing quadruple differential line receiver, designed for systems where speed, accuracy, and reliability are paramount. Its compatibility with 5V ECL systems and integration-friendly outputs make it an excellent choice for designers looking to enhance their high-speed communication infrastructure.

You May Also Be Interested in

ON Semiconductor
IC CLK BUFFER 1:4 8.5GHZ 16QFN / Clock Fanout Buffer (Distribution), Multiplexer IC 1:4 8.5 GHz 16-VFQFN Exposed Pad
Lowest to $47.2657
ECAD model for NB7VQ14MMNHTBG
Texas Instruments
IC CLK BUFFER 1:10 100MHZ 24SSOP / Clock Fanout Buffer (Distribution) IC 1:10 100 MHz 24-SSOP (0.209", 5.30mm Width)
Need more? Email Us
ECAD model for CDC351IDB
Renesas Electronics America
IC CLK BUFFER 1:8 2GHZ 48VFQFPN
Need more? Email Us
ECAD model for 8SLVP2108ANLGI
Linear Technology
Clock Fanout Buffer 2-OUT 1-IN 1:2 12-Pin MSOP Tube / IC CLK BUFFER DVR 1:2 12MSOP
Lowest to $43.6800
ECAD model for LTC6957HMS-4#PBF
Linear Technology
Clock Fanout Buffer 3-OUT 1-IN 1:3 36-Pin QFN EP Tube / IC CLK BUFFER 1:3 1.8GHZ
Lowest to $317.5573
ECAD model for LTC6954IUFF-1#PBF
Microchip Technology
IC CLK BUFFER 1:4 750MHZ 16QFN / Clock Fanout Buffer (Distribution) IC 1:4 750 MHz 16-VFQFN Exposed Pad
Lowest to $9.5356
ECAD model for ZL40202LDG1
Diodes Incorporated
IC CLK BUFFER 1:4 200MHZ 8SOIC
Need more? Email Us
ECAD model for PI6C49X0204AWIE
NXP / Nexperia
Clock Multiplexer 20-OUT 2-IN 1:20 52-Pin TQFP EP Tray / IC CLK BUFFER 2:20 2GHZ 52LQFP
Lowest to $7.1057
ECAD model for MC100ES6221TB
Renesas Electronics America
IC CLK BUF 3:10 200MHZ 32VFQFPN
Lowest to $1.2882
ECAD model for 8L30210NLGI

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention