Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR® DA
Package Tube
Product Status Active
Core Processor AVR
Core Size 8-Bit
Speed 24MHz
Connectivity I²C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 23
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 16K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 5.5V
Data Converters A/D 10x12b; D/A 1x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number AVR128DA28
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1353454-AVR128DA28-E/SO
Ultra Librarian 3D Model Ultra Librarian AVR128DA28-E/SO CAD Model

Description

Microchip Technology's AVR128DA28-E/SO Microcontroller

The AVR128DA28-E/SO is a feature-rich 8-bit microcontroller from Microchip Technology, renowned for its high performance and low power consumption. This microcontroller is part of the AVR DA family, designed to offer a perfect blend of efficiency and versatility, making it an ideal choice for a wide range of applications, from industrial control systems to consumer electronics.

Key Features:

  • Advanced RISC Architecture: The AVR128DA28-E/SO is built on a powerful RISC architecture that enables fast processing and execution of instructions in a single clock cycle, leading to enhanced performance.
  • Memory Capacity: It boasts 128KB of in-system self-programmable flash memory, 16KB SRAM, and 512 Bytes of EEPROM, providing ample space for complex applications and data storage.
  • High-Resolution Analog: Equipped with a 12-bit differential Analog-to-Digital Converter (ADC) with up to 20 channels, this microcontroller ensures precise analog signal measurement. It also includes a 10-bit DAC for accurate analog output capabilities.
  • Robust Peripheral Set: The device features a rich set of peripherals including multiple serial communication modules, Event System, Configurable Custom Logic (CCL), and numerous timers/counters, offering flexibility in system design.
  • Operating Voltage: It operates within a voltage range of 1.8V to 5.5V, catering to various power requirements and ensuring compatibility with both battery-powered and mains-connected applications.
  • Package and Temperature: The AVR128DA28-E/SO comes in a 28-pin SOIC package and is designed to operate over an industrial temperature range of -40°C to +125°C, ensuring reliability in harsh environments.
  • Development Support: Microchip provides extensive development support for the AVR128DA28-E/SO with its robust Integrated Development Environment (IDE), software libraries, and hardware tools to accelerate the development process.

Whether you're developing smart sensors, home automation systems, or IoT devices, the AVR128DA28-E/SO from Microchip Technology offers the perfect balance of power efficiency and processing capability. Its comprehensive feature set, combined with Microchip's strong support infrastructure, makes it a go-to solution for engineers looking to develop innovative and sophisticated electronic products.

You May Also Be Interested in

Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9AF131KAPMC-G-SNE2
Texas Instruments
IC MCU 8BIT 4KB OTP 40DIP
Lowest to $10.5382
ECAD model for COP8SAC740N8
Renesas Electronics America
IC MCU 16BIT 32KB FLASH 64LQFP
Lowest to $75.3264
ECAD model for HD64F3694FPIV
NXP / Nexperia
Lowest to $13.5910
ECAD model for MIMXRT1064CVL5B
Rochester Electronics
IC MCU 8BIT 64KB FLASH 100TQFP
Lowest to $17.4281
ECAD model for CY8C3446AXI-105
STMicroelectronics
IC MCU 32BIT 128KB FLASH 48QFPN
Lowest to $2.7716
ECAD model for STM32F071CBU6
NXP / Nexperia
IC MCU 32BIT 2MB FLASH 257MAPBGA
Lowest to $78.2329
ECAD model for FS32R274KCK2MMM
STMicroelectronics
IC MCU 32BIT 256KB FLASH 100BGA
Lowest to $17.2211
ECAD model for STM32F107VCH6
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9AF1A2MPMC-G-SNE2

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.3069
ECAD model for FT230XQ-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8435 $51.1830
43+ $2.3331 $100.3233
67+ $2.2602 $151.4334
92+ $2.1873 $201.2316
119+ $2.1144 $251.6136
159+ $1.8957 $301.4163
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,435 pieces
MOQ: 18 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention