EN
  • EN
  • DE
  • IT

MC100E164FN

Part No MC100E164FN
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 5V ECL 16:1 Multiplexer
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 100E
Packaging Tube
Part Status Obsolete(EOL)
Type Multiplexer
Independent Circuits 1
Voltage Supply Source Dual Supply
Operating Supply Voltage ±4.2 V ~ 5.7 V
Operating Temperature Range 0°C ~ 85°C
Mounting SMD
Package 28-LCC (J-Lead)
Manufacturer Package 28-PLCC (11.51x11.51)
RoHS State Request Verification
Win Source Part Number 1216584-MC100E164FN
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name MC100E164
Introduction Date June 27, 1996
ECCN EAR99
Country of Origin United States of America
Halogen Free Compliant
Estimated EOL Date Obsolete
Quantity per package 37
Ultra Librarian 3D Model Ultra Librarian MC100E164FN CAD Model

Description

The MC100E164FN is a state-of-the-art 8-bit serializer designed and manufactured by ON Semiconductor, a leader in the semiconductor industry. This integrated circuit (IC) is engineered to provide a compact and efficient solution for converting parallel data into serial data streams, making it ideal for high-speed communication and data processing applications.

Key Features

  • High-Speed Operation: The MC100E164FN operates at a high frequency, allowing for fast data transmission rates that are essential for modern digital systems.
  • 8-Bit Parallel-to-Serial Conversion: This IC accepts 8-bit parallel data and converts it into a serial format, providing a streamlined data flow and reducing the number of required interconnections.
  • Low Power Consumption: Designed with power efficiency in mind, the MC100E164FN minimizes power draw, making it suitable for battery-powered devices or energy-sensitive applications.
  • Enhanced Signal Integrity: The serializer incorporates features to maintain signal integrity, ensuring reliable data transmission even in electrically noisy environments.
  • Flexible Voltage Operation: It supports a range of power supply voltages, offering versatility for integration into various system designs.
  • Differential PECL Outputs: The differential Positive Emitter-Coupled Logic (PECL) outputs provide high-speed data transmission with reduced electromagnetic interference (EMI).

Applications

The MC100E164FN is well-suited for a variety of applications, including but not limited to:

  • Telecommunications equipment
  • Data communication systems
  • High-speed computer interfaces
  • Networking hardware

Product Specifications

The MC100E164FN is offered in a 28-lead PLCC (Plastic Leaded Chip Carrier) package that provides robustness and ease of handling. It is characterized for operation from -40°C to +85°C, accommodating a wide range of environmental conditions. The device also meets the stringent requirements of industrial standards, ensuring reliability and performance consistency.

ON Semiconductor's commitment to quality and innovation is reflected in the MC100E164FN, making it a top choice for designers seeking a high-performance serialization solution. With its blend of speed, efficiency, and reliability, the MC100E164FN stands out as a valuable component in advanced electronic systems.

You May Also Be Interested in

ON Semiconductor
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 1 X 8:1 16-PDIP
Lowest to $0.1956
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Lowest to $0.2329
Texas Instruments
IC PRIORITY ENCOD 1X10:4 16-SOIC
Lowest to $1.8916
Nexperia USA Inc.
IC MULTIPLEXER 1 X 8:1 16-DIP
Need more? Email Us
ON Semiconductor
IC BUS SWITCH 1 X 1:1 US8
Lowest to $0.8732
Analog Devices Inc.
IC MUX/DEMUX 4 X 2:1 16-QSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess