EN
  • EN
  • DE

MC100E116FNR2

Part No MC100E116FNR2
Manufacturer ON Semiconductor
Catalog Logic - Specialty Logic
Description 5V ECL Quint Differential Line Receiver | IC LINE RECEIVER QUINT 28-PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Logic Type Differential Receiver
Supply Voltage 4.2V ~ 5.7V
Resolution 5
Temperature Range - Operating 0°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-LCC
Supplier Device Package 28-PLCC (11.51x11.51)
Family Part Number 100E116
Manufacturer Pack Quantity 500
MSL Level 3 (168 Hours)
Win Source Part Number 1216565-MC100E116FNR2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC100E116FNR2 CAD Model

Description

The MC100E116FNR2 by ON Semiconductor is a high-performance quintuple line driver designed to meet the rigorous demands of high-speed data communication networks. This device is part of the 100E series, which is renowned for its exceptional quality and reliability in the semiconductor industry. The MC100E116FNR2 is tailored to provide optimal performance in applications requiring very high-speed data transfer and signal integrity.

Constructed with advanced BiCMOS technology, the MC100E116FNR2 offers a unique combination of high speed and low power consumption, making it an ideal choice for systems that require efficient operation without sacrificing performance. Its differential PECL (Positive Emitter-Coupled Logic) outputs ensure that the device can interface seamlessly with other high-speed logic families, providing designers with flexibility and ease of integration.

Key Features:

  • Quintuple line driver for high-speed data transmission.
  • High bandwidth capability, ensuring signal fidelity over long distances.
  • Low power consumption with advanced BiCMOS technology.
  • Compatible with PECL logic levels, allowing for easy interfacing.
  • Available in a 28-lead PLCC (Plastic Leaded Chip Carrier) package.

Applications:

The MC100E116FNR2 is versatile and can be used in a wide range of applications. Its high-speed capabilities make it perfect for networking equipment such as routers, switches, and hubs. It is also suitable for data transmission systems, high-speed computing, and telecommunication infrastructure. The device's robust design ensures reliable operation in environments where consistent performance is critical.

Technical Specifications:

  • Supply Voltage (VCC): 5V ±10%
  • Input Voltage (VEE): -4.2V to -5.7V
  • Operating Temperature Range: -40°C to +85°C
  • Output Skew: Typically 50ps
  • Propagation Delay: Typically 500ps

ON Semiconductor's MC100E116FNR2 is a testament to the company's commitment to providing high-quality, reliable components for the electronics industry. With its exceptional performance and versatile application scope, the MC100E116FNR2 is a quintessential component for any high-speed networking or data communication project.

You May Also Be Interested in

ON Semiconductor
IC TRANSCEIVER 16QFN
Need more? Email Us
Fairchild/ON Semiconductor
ADDER/SUBTRACTOR
Need more? Email Us
ON Semiconductor
IC RX/DRV/BUF/TRANSL 2BIT 16-QFN
Need more? Email Us
Renesas Electronics America
IC COMPARATOR/DRVR 4BIT 72-QFN
Need more? Email Us
Texas Instruments
IC BINARY FULL ADDER 4BIT 16PDIP
Lowest to $1.6792
Texas Instruments
IC BINARY RATE MUX 4BIT 16-SO
Need more? Email Us
Nexperia USA Inc.
74AUP1Z125 - LOW-POWER X-TAL DRI
Need more? Email Us
Harris Corporation
IC BINARY FULL ADDER 4BIT 16PDIP
Need more? Email Us
ON Semiconductor
IC DIFFERENT RX/DRVR 1BIT 8TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.6449 $62.0939
25+ $4.6317 $115.7925
39+ $4.4869 $174.9891
54+ $4.3423 $234.4842
69+ $4.1975 $289.6275
93+ $3.7632 $349.9776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,300 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess