EN
  • EN
  • DE

MBRS240LT3G

Part No MBRS240LT3G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 40V 2A SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 40V
Current - Average Rectified (Io) 2A
Voltage - Forward (Vf) (Max) @ If 430mV @ 2A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 2mA @ 40V
Mounting SMD (SMT)
Case / Package SMB
Operating Temperature - Junction -55°C to 150°C
Win Source Part Number 022456-MBRS240LT3G
Family Name MBRS240L
Introduction Date June 24, 1999
ECCN EAR99
Country of Origin China, United States of America
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Safety, Power Management
Ultra Librarian 3D Model Ultra Librarian MBRS240LT3G CAD Model

Description

ON Semiconductor MBRS240LT3G Schottky Barrier Rectifier

The MBRS240LT3G is a highly efficient, surface-mount Schottky Barrier Rectifier designed and manufactured by ON Semiconductor, a renowned leader in power and signal management solutions. This state-of-the-art rectifier is engineered to provide low forward voltage drop and significant power loss reduction, making it an ideal choice for high-frequency applications.

Constructed with a robust and compact design, the MBRS240LT3G features a metal-to-silicon junction with a patented guard ring for enhanced reliability and long-term stability. The guard ring is crucial in protecting against excessive voltage and ensuring that the device operates within its safe parameters.

The rectifier is housed in an SMB package, which is not only space-efficient but also allows for easy integration into a wide range of electronic circuits. With its surface-mount design, the MBRS240LT3G can be mounted directly onto a printed circuit board (PCB), providing a solid electrical connection and excellent thermal management.

With a maximum repetitive reverse voltage (VRRM) of 40V and a forward continuous current (IF) rating of 2A, the MBRS240LT3G is capable of handling moderate power requirements in various applications. Its low forward voltage (VF) minimizes conduction losses, while its fast switching capability ensures that the device can handle quick transitions without performance degradation.

Key applications for the MBRS240LT3G include DC/DC converters, free-wheeling diodes, reverse battery protection, and polarity protection in commercial and industrial environments. Its reliability and efficiency make it a suitable choice for power supply designs, automotive systems, and portable devices where power conservation is critical.

ON Semiconductor's commitment to environmental sustainability is evident in the MBRS240LT3G's compliance with RoHS (Restriction of Hazardous Substances) directives, which ensures that it is free from environmentally harmful substances. This commitment not only reflects the company's dedication to the environment but also provides customers with a product that meets global regulatory standards.

In summary, the MBRS240LT3G from ON Semiconductor is a versatile and reliable component that offers superior performance for a variety of power management applications. Its compact form factor, high efficiency, and robust design make it a valuable addition to any electronic system requiring rectification solutions.

You May Also Be Interested in

Infineon Technologies
LED PX3743DDQSM1382XUMA1 / Diode
Lowest to $6.5292
Rohm Semiconductor
DIODE SCHOTTKY 30V 3A PMDS / Diode
Lowest to $0.1795
AVX Corp/Kyocera Corp
DIODE SCHOTTKY 30V 3A NSMC
Need more? Email Us
Microchip Technology
DIODE GEN PURP 200V 2A A AXIAL
Lowest to $24.3750
Harris Corporation
DIODE GEN PURP 400V 4A TO252
Lowest to $0.9380
DIOTEC Electronics Corporation
DIODE SCHOTTKY 100V 1A DO214AC
Lowest to $0.0409
Comchip Technology
DIODE SCHOTTKY 40V 5A DO214AC
Need more? Email Us
ON Semiconductor
100V 15A RECTIFIER / Diode
Lowest to $15.9448
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Lowest to $0.0986

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
395+ $0.1278 $50.4810
955+ $0.1048 $100.0840
1,480+ $0.1016 $150.3680
2,035+ $0.0983 $200.0405
2,635+ $0.0950 $250.3250
3,525+ $0.0852 $300.3300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 183,430 pieces
MOQ: 395 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess