EN
  • EN
  • DE

22AR100LFTR

Part No 22AR100LFTR
Manufacturer TT Electronics
Catalog Trimmer Potentiometers
Description TRIMMER 100OHM 0.125W J LEAD TOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Potentiometers, Variable Resistors - Trimmer Potentiometers
Mfr TT Electronics
Series 22
Package Tape & Reel
Product Status Active
Resistance 100 Ohms
Power (Watts) 0.125W, 1/8W
Tolerance ±20%
Temperature Coefficient ±100ppm/°C
Number of Turns 1
Adjustment Type Top Adjustment
Resistive Material Cermet
Mounting Type Surface Mount
Termination Style J Lead
Size / Dimension Rectangular - 0.138" x 0.126" Face (3.50mm x 3.20mm)
Base Product Number 22AR
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.40.8050
Win Source Part Number 854639-22AR100LFTR
Ultra Librarian 3D Model Ultra Librarian 22AR100LFTR CAD Model

Description

The 854639-22AR100LFTR is a trimmer potentiometer from the 22 series.

  • Resistance: 100 Ohms
  • Tolerance: ±20%
  • Power Rating: 0.125W (1/8W)
  • Temperature Coefficient: ±100ppm/°C
  • Adjustment Type: Top adjustment
  • Package Type: Tape and reel
  • Size/Dimension: 0.138 inches x 0.126 inches (3.50mm x 3.20mm)
  • Resistive Material: Cermet
  • ECCN: EAR99
  • MSL Level: 1
  • REACH Status: Unaffected
  • HTSUS Code: 8533.40.8050
  • Manufacturer: TT Electronics

You May Also Be Interested in

Vishay
TRIMMER 50K OHM 0.5W PC PIN SIDE
Need more? Email Us
Bourns Inc.
TRIMMER 20K OHM 0.125W GW SIDE
Need more? Email Us
TT Electronics
TRIMMER 2K OHM 0.5W PC PIN TOP
Need more? Email Us
Bourns Inc.
TRIMMER 1K OHM 0.5W PC PIN SIDE
Lowest to $1.3971
Vishay
TRIMMER 50K OHM 0.5W PC PIN SIDE
Need more? Email Us
Vishay
TRIMMER 250K OHM 0.5W PC PIN TOP
Need more? Email Us
Bourns Inc.
TRIMMER 100 OHM 0.2W PC PIN TOP
Lowest to $0.6782
Bourns Inc.
TRIMMER 10K OHM 0.5W PC PIN SIDE
Need more? Email Us
Nidec Copal Electronics
TRIMMER 100K OHM 0.25W GW SIDE
Lowest to $5.8209

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7156 $60.0460
85+ $1.4077 $119.6545
130+ $1.3638 $177.2940
180+ $1.3199 $237.5820
230+ $1.2758 $293.4340
305+ $1.1438 $348.8590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,100 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess