ON Semiconductor MBRS230T3G Schottky Power Rectifier
The ON Semiconductor MBRS230T3G is a robust surface-mount Schottky Power Rectifier designed for applications requiring low power loss and high efficiency. This state-of-the-art rectifier is engineered with Schottky Barrier technology, which provides superior switching performance and higher reliability compared to traditional rectifying diodes. The MBRS230T3G is housed in a compact SMB package, making it ideal for space-constrained applications.
With a forward current capability of 2A and a low forward voltage drop, this rectifier ensures minimal power loss during operation, contributing to the overall energy efficiency of the system it is integrated into. The device is capable of withstanding a peak repetitive reverse voltage of 30V, making it suitable for a wide range of DC applications.
The MBRS230T3G is designed for high-temperature operation, with a maximum junction temperature of 150°C, providing reliable performance even under strenuous conditions. Its low power loss and high efficiency are particularly beneficial in applications such as power supply, DC-DC converters, free-wheeling diodes, and reverse battery protection circuits.
Key features of the MBRS230T3G include:
- Guardring for overvoltage protection
- Very low forward voltage drop (typically 0.385V at 2A)
- High surge capacity
- 2.0 Ampere total (average) forward current
- Peak repetitive reverse voltage of 30V
- Highly stable oxide passivated junction
- Low power loss and high efficiency
- Compact SMB package suitable for automated assembly
- Pb-Free package is RoHS compliant
The MBRS230T3G is also environmentally friendly, meeting the current RoHS directive for lead-free components. This makes it not only a technically advanced solution but also a choice that supports the global move towards more sustainable and environmentally conscious manufacturing practices.
Whether you are designing a new power system or seeking to improve the efficiency and reliability of an existing one, the ON Semiconductor MBRS230T3G Schottky Power Rectifier is an excellent choice that offers high performance in a small footprint.