EN
  • EN
  • DE

MBRS2045CT RN

Part No MBRS2045CT RN
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Manufacturer ON Semiconductor
Win Source Part Number 316600-MBRS2045CT RN
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MBRS2045CT RN CAD Model

Description

The MBRS2045CT is a robust Schottky rectifier designed by ON Semiconductor, known for its high efficiency and reliability in a variety of applications. This state-of-the-art component is engineered to handle a continuous forward current of 20A with a maximum repetitive peak reverse voltage of 45V, making it an excellent choice for high-performance requirements.

Constructed with ON Semiconductor's patented Schottky barrier technology, this rectifier offers a low forward voltage drop, typically just 0.83V, which enhances system efficiency by reducing power losses during operation. Such efficiency makes the MBRS2045CT suitable for use in switching power supplies, converters, free-wheeling diodes, and reverse battery protection.

The MBRS2045CT comes in a compact TO-252 (DPAK) surface-mount package, which is not only space-saving but also facilitates better thermal performance and quicker heat dissipation. This packaging is designed for automated assembly processes, making it ideal for high-volume production environments.

With its high surge capability, this Schottky rectifier can withstand the rigors of demanding electrical environments. It can handle surge currents up to 150A, a feature that provides an additional layer of security against unexpected voltage spikes, ensuring the longevity and stability of both the rectifier and the overall system.

The MBRS2045CT is also characterized by its low power and low noise operation, contributing to the energy efficiency of the end application. Its majority carrier conduction mechanism eliminates the minority carrier charge storage, resulting in faster switching speeds and reduced switching losses.

As an environmentally conscious product, the MBRS2045CT is lead-free and RoHS compliant, minimizing the environmental impact and ensuring compliance with global regulations for electronic components. ON Semiconductor's commitment to sustainability is evident in the design and manufacturing of components like the MBRS2045CT, which meet high environmental standards without compromising on performance.

In summary, the MBRS2045CT from ON Semiconductor is a superior choice for designers seeking a high-efficiency, reliable, and space-saving Schottky rectifier. Its combination of performance, thermal efficiency, and environmental compliance makes it a versatile component suitable for a wide array of power management applications.

You May Also Be Interested in

GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess