EN
  • EN
  • DE

MBRD835TL4G

Part No MBRD835TL4G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Arrays
Manufacturer ON Semiconductor
Win Source Part Number 316555-MBRD835TL4G
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MBRD835TL4G CAD Model

Description

ON Semiconductor MBRD835TL4G - Schottky Barrier Rectifier

The MBRD835TL4G is a high-performance Schottky Barrier Rectifier designed by ON Semiconductor, renowned for its expertise in power management and precision technology. This rectifier is engineered to cater to the demanding requirements of fast-switching power supply applications and is an ideal choice for high-frequency operations.

With its low forward voltage drop and high surge capacity, the MBRD835TL4G ensures efficient operation with minimal power loss, making it an energy-efficient solution for various electronic circuits. The device is packaged in a compact DPAK (TO-252) package, which not only saves valuable board space but also provides excellent thermal performance due to its power dissipation capabilities.

Key Features:

  • Maximum repetitive peak reverse voltage (VRRM) of 35 volts
  • Forward continuous current (IF) of 8 amperes at TL
  • Low forward voltage drop, providing enhanced system efficiency
  • High surge capability for handling high transient currents
  • Guard ring for enhanced ruggedness and long-term reliability
  • Operating junction temperature range from -55°C to 150°C
  • Lead-free, RoHS-compliant, and halogen-free, ensuring environmental friendliness

The device boasts a guard ring die construction that delivers superior performance in terms of ruggedness and reliability. This feature is especially beneficial in protecting against unexpected voltage transients and enhancing the component's lifetime. The MBRD835TL4G operates effectively over a wide temperature range, making it suitable for various challenging environments.

ON Semiconductor's commitment to sustainability is evident in the MBRD835TL4G's compliance with RoHS and Halogen-Free standards, which underscores its dedication to producing environmentally friendly products. This Schottky Barrier Rectifier is an excellent choice for designers looking for a robust, high-efficiency diode that meets the ecological standards of today's green initiatives.

Whether it's in power supplies, DC-DC converters, or other high-frequency applications, the MBRD835TL4G from ON Semiconductor is a reliable and efficient solution that delivers exceptional performance while contributing to a sustainable future.

You May Also Be Interested in

STMicroelectronics
POWER SCHOTTKY RECTIFIER | DIODE MODULE 45V 120A ISOTOP
Lowest to $40.1759
SMC Diode Solutions
SCHOTTKY RECTIFIER | DIODE ARRAY SCHOTTKY 100V TO247
Need more? Email Us
Vishay
Schottky Rectifier New Generation 3 D-61 Package, 2 x 40 A | DIODE ARRAY SCHOTTKY 45V D618SL
Need more? Email Us
Microsemi Corporation
Dual Common Anode diodes Power Module
Need more? Email Us
STMicroelectronics
High voltage power Schottky rectifier | DIODE ARRAY SCHOTTKY 170V DPAK
Lowest to $0.2963
Vishay
Ultrafast, Soft Recovery Diode | DIODE MODULE 600V 75A SOT227B
Need more? Email Us
Vishay
DIODE MODULE 1.2KV INT-A-PAK
Need more? Email Us
STMicroelectronics
Power Schottky rectifier
Lowest to $0.4313
STMicroelectronics
TURBOSWITCH ULTRA-FAST HIGH VOLTAGE DIODE
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess