Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type VCO
Frequency 20MHz
Supply Voltage - Operating 4.75 V to 5.25 V
Operating Supply Current 20mA
Temperature Range - Operating 0°C to 70°C
Case / Package 14-SOIC
Mounting Surface Mount
Win Source Part Number 030203-SN74LS628DR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LS628DR CAD Model

Description

The SN74LS628DR is a high-performance, versatile product designed and manufactured by Texas Instruments, a renowned American technology company that specializes in designing and manufacturing semiconductors and various integrated circuits.

  • IC Series: SN74LS
  • Device Type: Voltage-controlled oscillator (VCO)
  • Frequency Sweep: Linear frequency sweep
  • Power Consumption: Low power consumption
  • Package: 8-pin, surface-mount package
  • Operating Temperature Range: Wide operating temperature range

You May Also Be Interested in

Maxim Integrated
IC OSC DUAL FX FREQ PROG 8SOIC
Need more? Email Us
ECAD model for DS1077Z-125+
Maxim Integrated
IC OSC DUAL FX FREQ PROG 8SOIC
Lowest to $11.4090
ECAD model for DS1077LZ-60+
Texas Instruments
IC OSC SINGLE TIMER 2.1MHZ DIE
Need more? Email Us
ECAD model for TLC555TDF2
Maxim Integrated
PULSE WIDTH MODULATOR
Need more? Email Us
ECAD model for DS1050Z-005
Maxim Integrated
IC OSC PROG TIMER 10KHZ 8USOP
Need more? Email Us
ECAD model for DS1050U-010+
Maxim Integrated
IC OSC BINARY CTC 15MHZ 16-SOIC
Need more? Email Us
ECAD model for ICM7240IWE+
HGSEMI
DIP-14 Programmable Timers and Oscillators RoHS
Lowest to $0.3855
ECAD model for LM556N
Intersil
PROGRAMMABLE TIMER, 3 TIMER(S)
Need more? Email Us
ECAD model for CS82C5496
Nexperia USA Inc.
PROGRAMMABLE TIMER, 1 TIMER(S)
Need more? Email Us
ECAD model for HEF4541BP,652

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention