EN
  • EN
  • DE

MBRD1045T4G

Part No MBRD1045T4G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 45V 10A DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 45V
Current - Average Rectified (Io) 10A
Voltage - Forward (Vf) (Max) @ If 840mV @ 20A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 100μA @ 45V
Mounting SMD (SMT)
Case / Package DPAK
Operating Temperature - Junction -65°C to 175°C
Win Source Part Number 022419-MBRD1045T4G
Family Name MBRD1045
Introduction Date May 05, 1997
ECCN EAR99
Country of Origin China, Malaysia, Vietnam
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MBRD1045T4G CAD Model

Description

ON Semiconductor MBRD1045T4G Schottky Barrier Rectifier

The MBRD1045T4G is a robust Schottky barrier rectifier designed by ON Semiconductor, renowned for its high-efficiency, low power loss, and high surge capacity. This surface-mount component is a critical part of various power management applications, particularly in compact devices where space is at a premium and thermal performance is crucial.

Key Features

  • Low Forward Voltage Drop: The device boasts a low forward voltage drop, which contributes to reduced power loss and improved efficiency, making it ideal for high-frequency applications.
  • High Surge Capability: With its exceptional ability to handle surge currents, the MBRD1045T4G is well-suited for applications that may experience occasional overvoltage events.
  • Guard-Ring for Stress Protection: A guard-ring structure provides enhanced reliability and longevity by protecting against voltage spikes and other stress events.
  • Power and Space Efficient: The compact DPAK (TO-252) package allows for efficient use of board space while providing excellent thermal performance, essential for modern high-density circuit designs.
  • Pb-Free and RoHS Compliant: Adhering to environmental standards, this component is lead-free and RoHS compliant, ensuring its suitability for use in a wide range of markets, particularly where environmental regulations are strict.

Applications

The MBRD1045T4G is versatile and can be used in a variety of applications, including:

  • Power Supply Units (PSUs)
  • DC-DC Converters
  • Automotive Applications
  • Reverse Battery Protection Circuits
  • Free-Wheeling Diodes in Converters and Motor Control Circuits
  • Portable Devices and Battery Charging Systems

Specifications

With a maximum repetitive reverse voltage (Vrrm) of 45V and a forward continuous current (If) of 10A, the MBRD1045T4G is capable of meeting the requirements of a broad spectrum of power rectification scenarios. The device operates effectively over a wide temperature range, ensuring reliability in various environments.

In conclusion, ON Semiconductor's MBRD1045T4G Schottky Barrier Rectifier is an efficient, reliable, and environmentally conscious choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Micro Commercial Co
Interface
Lowest to $0.0880
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3845 $51.9075
320+ $0.3155 $100.9600
495+ $0.3056 $151.2720
680+ $0.2958 $201.1440
875+ $0.2859 $250.1625
1,175+ $0.2563 $301.1525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 87,500 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess