EN
  • EN
  • DE

ST72F324K2TATR

Part No ST72F324K2TATR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 32LQFP / ST7 series Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series ST7
Package Tape & Reel (TR)
Product Status Obsolete
Core Processor ST7
Core Size 8-Bit
Speed 8MHz
Connectivity SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 24
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
RAM Size 384 x 8
Supply Voltage - Operating 3.8V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 32-LQFP
Base Product Number ST72F32
Standard Package 2,400
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1263276-ST72F324K2TATR
Ultra Librarian 3D Model Ultra Librarian ST72F324K2TATR CAD Model

Description

ST72F324K2TATR Microcontroller by STMicroelectronics

The ST72F324K2TATR is a high-performance microcontroller unit (MCU) from STMicroelectronics, designed for a wide range of embedded applications. This MCU is a member of the ST7 family, which is renowned for its robustness, reliability, and efficiency in processing and control tasks. The ST72F324K2TATR is particularly suitable for applications in automotive, industrial control, and consumer electronics where a mix of performance and cost-effectiveness is essential.

Key Features:

  • Core: The MCU features an 8-bit CPU core with a maximum clock frequency of 8 MHz, providing a solid balance between processing power and power consumption.
  • Memory: It comes with 2K bytes of on-chip Flash program memory, which is both reprogrammable and read-while-write (RWW) capable. This allows for flexible and efficient firmware updates. Additionally, it includes 128 bytes of RAM for efficient data handling and manipulation.
  • Peripherals: A range of integrated peripherals enhance the functionality of the ST72F324K2TATR. These include an 8-bit timer, a watchdog timer, a serial communication interface (SCI), and a 10-bit analog-to-digital converter (ADC) with multiple channels, enabling the MCU to interface with analog sensors and other devices.
  • I/O Ports: The device offers up to 28 programmable I/O lines, which allow for versatile connection options with external components and provide ample flexibility for various control tasks.
  • Operating Voltage: The MCU operates over a wide range of supply voltages from 3.0 to 5.5 volts, accommodating different power supply configurations and ensuring compatibility with both 5V and 3.3V logic levels.
  • Temperature Range: The ST72F324K2TATR is designed to operate within an extended temperature range, making it suitable for harsh environments.
  • Packaging: It is available in a 32-pin LQFP (Low-profile Quad Flat Package), which is ideal for space-constrained applications.

The integration of these features makes the ST72F324K2TATR a versatile and efficient choice for developers looking to create sophisticated and reliable systems with minimal external components. STMicroelectronics' commitment to quality ensures that this MCU provides a high level of performance and longevity for the applications it powers.

Whether you're designing an automotive control system, a smart sensor interface, or a consumer electronic product, the ST72F324K2TATR offers the features and capabilities needed to meet the demands of your project.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess