EN
  • EN
  • DE

MBRB8H100T4G

Part No MBRB8H100T4G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 100V 8A D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 100V
Current - Average Rectified (Io) 8A
Voltage - Forward (Vf) (Max) @ If 710mV @ 8A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 4.5μA @ 100V
Capacitance @ Vr, F 600pF @ 4V, 1MHz
Mounting SMD (SMT)
Case / Package D2PAK
Operating Temperature - Junction -65°C to 175°C
Win Source Part Number 1072594-MBRB8H100T4G
Family Name MBRB8H100
Introduction Date January 01, 2008
ECCN EAR99
Country of Origin Vietnam
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MBRB8H100T4G CAD Model

Description

MBRB8H100T4G - ON Semiconductor

The MBRB8H100T4G is a robust and high-performance Schottky Barrier Rectifier designed and manufactured by ON Semiconductor, a leader in power and signal management solutions. This rectifier is engineered to cater to a wide array of applications, particularly in high-frequency environments where efficiency and thermal performance are critical.

Key Features

  • Low Forward Voltage Drop: The MBRB8H100T4G boasts a low forward voltage drop, which enhances system efficiency by minimizing power loss during operation.
  • High Surge Capacity: This rectifier has an impressive surge capacity, enabling it to handle high surge currents without failure, ensuring reliability in demanding situations.
  • Power Dissipation: With a power dissipation rating of 3.75 Watts, the MBRB8H100T4G is capable of handling significant power levels, making it suitable for high-power applications.
  • High Junction Temperature: The device operates effectively at a high junction temperature of up to 150°C, ensuring stability and performance in elevated temperature environments.
  • Low Leakage Current: The MBRB8H100T4G is designed with a low leakage current, which is beneficial in reducing power consumption when the device is in the off-state.
  • Reverse Voltage: It supports a reverse voltage of 100V, providing a good margin for applications that experience high voltage transients.
  • Package: The rectifier comes in a surface mount D2PAK package, which is suitable for automated assembly processes and helps in saving PCB space.

Applications

  • Switching power supplies
  • Power converters
  • Freewheeling diodes
  • OR-ing diodes
  • Reverse battery protection
  • Automotive applications

The MBRB8H100T4G from ON Semiconductor is a testament to the company's commitment to providing high-quality, reliable components for the electronics industry. Its combination of efficiency, thermal performance, and robustness makes it an ideal choice for engineers and designers looking to enhance the performance and reliability of their power management systems.

You May Also Be Interested in

Micro Commercial Co
Interface
Lowest to $0.0880
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5810 $55.3350
80+ $1.2973 $103.7840
120+ $1.2567 $150.8040
165+ $1.2162 $200.6730
215+ $1.1757 $252.7755
285+ $1.0540 $300.3900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,300 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess