EN
  • EN
  • DE

TPS3806I33DBVTG4

Part No TPS3806I33DBVTG4
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC DUAL VOLT DETECTOR SOT-23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 5 μs Typical Propagation Delay
Voltage - Threshold 3V, Adj
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 1111695-TPS3806I33DBVTG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS3806I33DBVTG4 CAD Model

Description

Product Overview: TPS3806I33DBVTG4

The TPS3806I33DBVTG4 is a high-precision voltage detector designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This device is part of TI's extensive family of supply voltage supervisors, known for their reliability and performance in monitoring power supplies.

Key Features

  • Voltage Threshold: The TPS3806I33DBVTG4 has a fixed-sense threshold voltage of 3.3V, which makes it suitable for a variety of applications that require precise voltage monitoring at this level.
  • Low Current Consumption: This device is optimized for low-power operation, drawing a quiescent current of only 6.5 µA, which is ideal for battery-powered and energy-efficient systems.
  • High Accuracy: It offers a high threshold accuracy of ±1.5%, ensuring reliable operation and monitoring of the supply voltage within tight tolerances.
  • Reset Time Delay: The TPS3806I33DBVTG4 features a built-in delay before issuing a reset, providing additional protection against transient voltage fluctuations and ensuring system stability.
  • Supply Voltage Range: It operates over a wide supply voltage range from 1.1V to 5.5V, accommodating various power supply configurations.
  • Temperature Range: The device is designed to function across an extended industrial temperature range from -40°C to +85°C, making it suitable for harsh environments.
  • Packaging: It comes in a compact, 5-pin SOT-23 package, which is advantageous for space-constrained applications.

Applications

The TPS3806I33DBVTG4 is versatile and can be used in a multitude of applications, including:

  • Portable and battery-powered electronics
  • Microprocessor, microcontroller, or FPGA power monitoring
  • Industrial equipment
  • Networking and telecommunication systems
  • Automotive systems

With its precise voltage monitoring and low-power consumption, the TPS3806I33DBVTG4 from Texas Instruments is an excellent choice for designers looking to enhance system reliability and protect against undervoltage conditions in their electronic products.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 2 CHANNEL SC70-4 / Supervisor Push-Pull, Totem Pole 2 Channel SC-70-4
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.4635
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL SSOT24 / Supervisor Open Drain or Open Collector 1 Channel SSOT-24
Lowest to $0.2575
Maxim Integrated
IC VOLT DETECT LP 4.63V SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $5.0050
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.7378
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.1195
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL 4USPN / Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)
Lowest to $0.6413
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 16SOIC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess