The MBRA210T3G is a state-of-the-art Schottky Barrier Rectifier designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This high-performance diode is engineered to offer low forward voltage drop, high current capability, and fast switching performance. It is housed in a compact SMA package, making it suitable for high-density circuit board designs.
Key Features
- High Surge Capacity: The MBRA210T3G can handle a high surge current, making it ideal for applications that experience occasional overcurrent conditions.
- Low Power Loss: Its low forward voltage drop translates to reduced power loss during operation, which enhances overall efficiency and minimizes thermal stress on the device.
- Fast Switching Speed: This rectifier switches on and off rapidly, which is crucial for high-frequency applications and helps reduce switching losses.
- Robust Thermal Performance: The device can operate at a junction temperature range of -55°C to +150°C, ensuring reliable performance under a wide range of thermal conditions.
- Environmental Compliance: The MBRA210T3G is Pb-Free, Halogen-Free/BFR-Free, and RoHS compliant, making it an environmentally friendly choice for electronic designs.
Applications
The versatility of the MBRA210T3G allows it to be used in a variety of applications, including:
- Power supply units
- DC-DC converters
- Automotive applications
- Free-wheeling diodes
- Reverse battery protection
- Portable devices
Product Specifications
The MBRA210T3G has a peak repetitive reverse voltage (VRRM) of 100V and a maximum average forward rectified current (IF(AV)) of 2A. Its forward voltage (VF) is specified at a maximum of 0.82V at 2A, and its peak forward surge current (IFSM) is 40A. The rectifier's operating junction temperature range is between -55°C to +150°C, making it suitable for high-temperature environments.
Conclusion
ON Semiconductor's MBRA210T3G Schottky Barrier Rectifier is an excellent choice for designers seeking a reliable, efficient, and environmentally friendly diode for their power management and conversion applications. Its compact size, coupled with its robust performance characteristics, makes it a valuable component in modern electronic systems.