Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Obsolete
Standard Package 265 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 883151-MBR5025L
Ultra Librarian 3D Model Ultra Librarian MBR5025L CAD Model

Description

ON Semiconductor's MBR5025L Schottky Rectifier

The MBR5025L is a robust Schottky Barrier Rectifier designed by ON Semiconductor, a leader in energy-efficient innovations. This high-performance component is specifically engineered to cater to applications requiring low voltage drop and high current capacity. The MBR5025L is a testament to ON Semiconductor's commitment to providing reliable and durable power solutions to the electronics industry.

Key Features

  • High Surge Capacity: The MBR5025L boasts an impressive surge handling capability, making it ideal for applications that experience transient over-voltage conditions.
  • Low Power Loss: With its Schottky barrier design, this rectifier ensures minimal power loss, thereby enhancing the overall efficiency of the system it is integrated into.
  • Low Forward Voltage Drop: The device features a low forward voltage drop, which reduces thermal stress and improves performance in power-sensitive circuits.
  • High Current Operation: Rated for a high forward current, the MBR5025L can handle demanding power requirements, making it suitable for a wide range of high-current applications.
  • Guard Ring Die Construction: The guard ring die construction provides enhanced reliability and longevity by protecting against potential breakdown caused by high-voltage stress.

Applications

The MBR5025L is versatile and can be utilized in various applications where efficiency and reliability are paramount. Some of the common applications include:

  • Power supply units
  • Converters and inverters
  • Automotive charging systems
  • Industrial power systems
  • Telecommunication equipment

Technical Specifications

With a maximum repetitive peak reverse voltage of 25V and a forward continuous current of 50A, the MBR5025L is a powerhouse in a compact package. Its operating junction temperature range spans from -65°C to 125°C, ensuring stability across various environmental conditions.

In summary, the MBR5025L from ON Semiconductor is an exceptional choice for designers looking for a high-current, low-voltage Schottky rectifier. Its robust design and superior electrical characteristics make it a go-to component for power management solutions that demand high efficiency and reliability.

You May Also Be Interested in

Microsemi Corporation
RECTIFIER
Need more? Email Us
ECAD model for SSUR3140R
Microsemi Corporation
DIODE GEN PURP 400V 1.2A D-5A
Need more? Email Us
ECAD model for JAN1N6621U
Microsemi Corporation
DIODE GEN PURP 880V 1.4A
Need more? Email Us
ECAD model for JANTX1N6629
Microsemi Corporation
RECTIFIER
Need more? Email Us
ECAD model for SBT2540
Microsemi Corporation
RECTIFIER
Need more? Email Us
ECAD model for SBR8210
Microsemi Corporation
DIODE GEN PURP 50V 150MA DO34
Need more? Email Us
ECAD model for 1N4534
Microsemi Corporation
DIODE SIL CARB 1.2KV 43A TO247
Need more? Email Us
ECAD model for APT10SCE120B
Microsemi Corporation
DIODE GEN PURP 1KV 1A D-5A
Need more? Email Us
ECAD model for JANTXV1N6625U
Microsemi Corporation
RECTIFIER
Need more? Email Us
ECAD model for SBT3060

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention