EN
  • EN
  • DE

MBR40250T

Part No MBR40250T
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description 250 V, 40 A SWITCHMODE Schottky Power Rectifier | DIODE SCHOTTKY 250V 40A TO220AB
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 250V
Current - Average Rectified (Io) 40A
Voltage - Forward (Vf) (Maximum) at If 970mV at 40A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 35ns
Current - Reverse Leakage at Vr 30μA at 250V
Capacitance at Vr, F 500pF at 5V, 1MHz
Mounting Style Through Hole
Manufacturer Package TO-220-3
Supplier Device Package TO-220AB
Operating Temperature - Junction -65°C ~ 150°C
Family Part Number MBR40250
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1216143-MBR40250T
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MBR40250T CAD Model

Description

The MBR40250T is a robust and highly efficient Schottky barrier rectifier designed by ON Semiconductor, a leading force in the semiconductor industry. This rectifier is engineered to cater to applications requiring a high surge capability and a low forward voltage drop. It is a popular choice among engineers and designers for its reliability and performance in high-frequency systems.

Featuring a maximum repetitive reverse voltage of 250V and a high forward current rating of 40A, the MBR40250T ensures that it can handle significant power and thermal stresses. The device comes in a TO-220 package, which is known for its ease of installation and solid thermal performance. The package's design allows for efficient heat dissipation, which is critical for maintaining the rectifier's stability and longevity.

The MBR40250T is characterized by its low forward voltage drop, typically around 0.83V at 20A, which contributes to its high efficiency. This low voltage drop reduces power loss and improves overall system efficiency, making it an ideal choice for power supply applications. Furthermore, its fast switching capability enhances the performance in applications where switching speed is crucial, such as in switch-mode power supplies and high-frequency inverters.

This Schottky barrier rectifier is also equipped with a guard ring for enhanced ruggedness and long-term reliability. The guard ring ensures that the device is protected against excessive voltage spikes and potential breakdown, which is essential for applications that may experience unpredictable power surges.

ON Semiconductor's commitment to environmental sustainability is reflected in the MBR40250T, as it is compliant with RoHS (Restriction of Hazardous Substances) directives. This compliance indicates that the product is manufactured with a focus on reducing the environmental impact by limiting the use of certain hazardous materials.

In summary, the MBR40250T from ON Semiconductor is a high-performance Schottky barrier rectifier that offers a combination of high surge capability, low forward voltage drop, and fast switching. Its robustness and efficiency make it suitable for a wide range of power conversion applications, ensuring reliability and energy conservation.

You May Also Be Interested in

Microchip Technology
DIODE GEN PURP 200V 2A A AXIAL
Lowest to $24.3750
Diodes Incorporated
DIODE SBR 45V 3A SMAF
Need more? Email Us
Rohm Semiconductor
DIODE SCHOTTKY 30V PMDT / Diode
Need more? Email Us
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Lowest to $0.2668
ON Semiconductor
30 V, 70 MILLI AMP SCHOTTKY BARR / Diode
Need more? Email Us
Panjit
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0974
DIOTEC Electronics Corporation
DIODE SCHOTTKY 100V 1A DO214AC
Lowest to $0.0409
Harris Corporation
DIODE GEN PURP 400V 4A TO252
Lowest to $0.9380
AVX Corp/Kyocera Corp
DIODE SCHOTTKY 30V 3A NSMC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6893 $58.7572
10+ $12.0524 $120.5240
15+ $11.6759 $175.1385
21+ $11.2994 $237.2874
27+ $10.9228 $294.9156
36+ $9.7932 $352.5552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess