EN
  • EN
  • DE

MBR2535CTT

Part No MBR2535CTT
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Arrays
Manufacturer ON Semiconductor
Win Source Part Number 316508-MBR2535CTT
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MBR2535CTT CAD Model

Description

ON Semiconductor MBR2535CTT Schottky Barrier Rectifier

The ON Semiconductor MBR2535CTT is a state-of-the-art Schottky barrier rectifier designed for high-performance applications that require low voltage drop and high efficiency. This device is ideal for use in power supply circuits, DC-DC converters, and high-frequency PWM (Pulse Width Modulation) systems where power loss needs to be minimized.

Key Features:

  • High Surge Capacity: The MBR2535CTT is capable of handling high surge currents, making it suitable for applications that experience transient over-voltage conditions.
  • Low Forward Voltage Drop: With a low forward voltage drop, this rectifier ensures that power loss is kept to a minimum, enhancing the overall efficiency of the system it is used in.
  • Dual Diode Configuration: This device features a common-cathode dual diode configuration, which simplifies the design of bridge circuits and reduces component count.
  • High Junction Temperature: The MBR2535CTT can operate at a junction temperature of up to 150°C, making it suitable for high-temperature environments.
  • Reverse Voltage Protection: With a maximum repetitive reverse voltage (Vrrm) of 35V, it provides reliable protection against reverse voltage conditions.
  • Package: The device comes in a TO-220 package, which is known for its robustness and ease of mounting on a printed circuit board (PCB).

Applications:

The MBR2535CTT is versatile and can be used in a variety of applications, including:

  • Switching power supplies
  • Power inverters
  • Freewheeling diodes
  • OR-ing diodes
  • DC-DC converters

Reliability and Quality:

ON Semiconductor is known for its commitment to quality and reliability, and the MBR2535CTT is no exception. It is designed to meet the stringent requirements of industrial and commercial applications. With its robust design and superior electrical characteristics, the MBR2535CTT is a reliable choice for engineers looking to enhance the performance and efficiency of their power management systems.

You May Also Be Interested in

Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess