EN
  • EN
  • DE

MBR120ESFT1G

Part No MBR120ESFT1G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 20V 1A SOD123L
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 20V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 530mV @ 1A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 10μA @ 20V
Mounting SMD (SMT)
Case / Package SOD-123L
Operating Temperature - Junction -65°C to 150°C
Win Source Part Number 022378-MBR120ESFT1G
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MBR120ESFT1G CAD Model

Description

MBR120ESFT1G - Schottky Barrier Rectifier

The MBR120ESFT1G from ON Semiconductor is a state-of-the-art Schottky Barrier Rectifier designed to offer efficient and reliable performance for a wide range of applications. This compact, surface-mount component is part of ON Semiconductor's extensive diode portfolio, engineered to provide superior power management and rectification in electronic circuits.

Key Features

  • Low Forward Voltage Drop: The MBR120ESFT1G boasts a low forward voltage drop, which enhances system efficiency by minimizing power loss during operation.
  • High Surge Capability: It is capable of withstanding high surge currents, making it ideal for applications that may experience occasional surges or spikes in current.
  • Power Dissipation: With a power dissipation rating of 1.25 W, this device can handle a moderate amount of power, suitable for various electronic applications.
  • Forward Current: It offers a forward continuous current of 1 A, which helps ensure smooth current flow in the circuit.
  • Operating Junction Temperature: The MBR120ESFT1G is designed to operate within a wide temperature range, with a junction temperature from -55°C to +150°C, accommodating diverse environmental conditions.

Applications

The versatile nature of the MBR120ESFT1G makes it well-suited for a variety of applications, including:

  • Power supply management
  • DC-DC converters
  • Automotive applications
  • Free-wheeling diodes
  • Protection circuits
  • Portable devices

Package and Quality Assurance

The MBR120ESFT1G comes in a compact SOD-123FL package, which is not only space-efficient but also offers robustness for surface-mount technology (SMT). ON Semiconductor ensures high-quality standards, and this product is compliant with RoHS and Halogen-Free standards, reflecting the company's commitment to environmental responsibility.

Conclusion

ON Semiconductor's MBR120ESFT1G is a high-performance Schottky Barrier Rectifier that combines efficiency, reliability, and versatility. Whether for power management, protection, or energy conversion, this component is designed to meet the rigorous demands of modern electronic applications. With its low forward voltage drop, high surge capability, and wide operating temperature range, the MBR120ESFT1G is an excellent choice for designers looking to enhance their systems' performance.

You May Also Be Interested in

Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
270+ $0.1863 $50.3010
655+ $0.1529 $100.1495
1,015+ $0.1481 $150.3215
1,400+ $0.1433 $200.6200
1,805+ $0.1386 $250.1730
2,420+ $0.1242 $300.5640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,460 pieces
MOQ: 270 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess