EN
  • EN
  • DE

MBR1080G

Part No MBR1080G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description SWITCHMODE Power Rectifiers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Series SWITCHMODE
Packaging Tube
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 80V
Current - Average Rectified (Io) 10A
Voltage - Forward (Vf) (Maximum) @ If 800mV @ 10A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 100μA @ 80V
Mounting Style Through Hole
Package TO-220-2
Manufacturer Package TO-220-2
Operating Temperature - Junction -65°C ~ 175°C
Win Source Part Number 1215963-MBR1080G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name MBR1080
Introduction Date October 31, 1997
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MBR1080G CAD Model

Description

ON Semiconductor MBR1080G Schottky Rectifier

The MBR1080G from ON Semiconductor is a robust Schottky rectifier designed to provide high-efficiency, low-voltage drop rectification in a wide range of power conversion applications. This component is particularly well-suited for use in high-frequency inverters, free-wheeling diodes, and polarity protection applications due to its fast switching capabilities and minimal power loss characteristics.

Key Features

  • Voltage Rating: The MBR1080G has a maximum repetitive peak reverse voltage (VRRM) of 80 volts, making it suitable for many low to medium voltage applications.
  • Current Capacity: With an average rectified forward current (IF(AV)) of 10 amperes at a TL of 110°C, this Schottky rectifier can handle significant power requirements.
  • Low Forward Voltage Drop: The low forward voltage drop (VF) helps to reduce power loss and improve efficiency, which is critical in power-sensitive designs.
  • High Surge Capacity: It is capable of withstanding high surge currents, ensuring reliability and robustness in applications where power spikes may occur.
  • Switching Speed: The device boasts fast switching speed, which minimizes switching losses and is ideal for high-frequency applications.
  • Package: Packaged in a TO-220AB package, the MBR1080G offers a compact form factor and is easy to mount on a wide variety of PCBs.

Applications

The MBR1080G is versatile and can be used in a range of electronic devices and systems. Typical applications include:

  • Switching power supplies
  • Converters
  • Automotive applications
  • Power inverters
  • DC-DC converters
  • Free-wheeling diodes in converters and motor control circuits

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MBR1080G is no exception. It is designed to meet the stringent requirements of the industrial and automotive markets, ensuring long-term reliability and performance under varying conditions.

Environmental Compliance

The MBR1080G is also environmentally friendly, complying with RoHS directives, which restrict the use of certain hazardous substances in electrical and electronic equipment.

You May Also Be Interested in

Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Micro Commercial Co
Interface
Lowest to $0.0880
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1771 $58.8550
120+ $0.9658 $115.8960
190+ $0.9357 $177.7830
260+ $0.9055 $235.4300
330+ $0.8753 $288.8490
445+ $0.7847 $349.1915
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,300 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess