The MBR0530LT3G from ON Semiconductor is a state-of-the-art Schottky Barrier Rectifier that is designed to provide efficient and reliable performance for a variety of applications. This device is known for its low forward voltage drop and high surge capability, which makes it an ideal choice for high-efficiency power supply designs and reverse voltage protection circuits.
Key Features
- Low Forward Voltage Drop: The MBR0530LT3G offers a forward voltage drop as low as 0.385 volts, which enhances the overall efficiency of the application it is used in.
- High Surge Capability: With its robust surge handling capacity, this device can withstand transient over-voltage conditions, protecting other sensitive components in the circuit.
- Power Dissipation: Rated at 125 milliwatts, this Schottky diode can handle a moderate amount of power, suitable for small power applications.
- Low Power Loss and High Efficiency: Due to its Schottky construction, it has reduced power loss compared to traditional rectifiers, ensuring higher efficiency in operation.
- Compact Package: The MBR0530LT3G comes in a small SOD-123 package, which is ideal for space-constrained applications.
- Environmental Compliance: It is a Pb-free device and complies with RoHS requirements, making it an environmentally friendly choice for electronic designs.
Applications
The ON Semiconductor MBR0530LT3G is versatile and can be used in a wide range of applications, including:
- DC/DC converters
- Power supply units
- Automotive applications
- Reverse battery protection
- Load switch applications
- Portable devices
- Step-down converters
Technical Specifications
Parameter
Value
Package
SOD-123
Diode Configuration
Single
Peak Reverse Voltage
30 V
Forward Current
0.5 A
Max Operating Temperature
125 °C
Min Operating Temperature
-55 °C
The MBR0530LT3G is a testament to ON Semiconductor's commitment to providing high-quality components that enhance the performance and reliability of electronic systems. Its combination of low forward voltage drop, high surge capability, and efficiency make it a preferred choice for engineers and designers around the world.