EN
  • EN
  • DE

MAX803SQ263T1G

Part No MAX803SQ263T1G
Manufacturer ON Semiconductor
Catalog PMIC - Supervisors
Description IC MPU RESET MON 2.63V SOT-323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.63V
Temperature Range - Operating -40°C to 105°C (TJ)
Mounting SMD (SMT)
Case / Package SC-70-3 (SOT323)
Win Source Part Number 022128-MAX803SQ263T1G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX803SQ263T1G CAD Model

Description

Product Overview: MAX803SQ263T1G from ON Semiconductor

The MAX803SQ263T1G is a precision microprocessor (µP) reset circuit developed by ON Semiconductor, a leading supplier of semiconductor-based solutions. This compact and efficient component is designed to monitor the power supplies in digital systems and provide a reliable reset signal to the µP during power-up, power-down, and brown-out conditions. The inclusion of this device in a system helps to ensure that the µP and its peripherals are reset properly, thereby enhancing the overall reliability of the system.

Key Features

  • Reset Threshold Voltage: The device operates with a preset threshold voltage of 2.63V, which is suitable for a variety of low-voltage applications.
  • Low Power Consumption: With its low power consumption, the MAX803SQ263T1G is ideal for battery-operated equipment, helping to extend the battery life of portable devices.
  • Manual Reset Input: A manual reset input is provided, allowing the system to be reset via an external pushbutton or other input, offering additional system control flexibility.
  • Reset Timeout: It features a minimum power-on reset timeout of 140ms, ensuring the µP has sufficient time to initialize and stabilize.
  • Temperature Range: The device is operational over a wide temperature range, from -40°C to +85°C, making it suitable for harsh environments.
  • Small Footprint: Packaged in a SOT-323 package, the MAX803SQ263T1G is ideal for space-constrained applications.

Applications

The MAX803SQ263T1G is versatile and can be employed in various applications, including:

  • Portable/Battery-Powered Devices
  • Embedded Systems
  • Computers and Laptops
  • Consumer Electronics
  • Networking Equipment

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The MAX803SQ263T1G microprocessor reset circuit is no exception, built to meet stringent quality standards to ensure reliable operation in critical systems. Whether you're developing consumer electronics or industrial control systems, this reset circuit offers the performance and reliability needed for your applications.

In summary, the MAX803SQ263T1G from ON Semiconductor is a robust and reliable solution for managing µP system resets. Its low power consumption, wide temperature range, and compact size make it an excellent choice for designers looking to enhance their system's performance and reliability.

You May Also Be Interested in

SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7313 $52.3878
14+ $7.1642 $100.2988
22+ $6.9403 $152.6866
30+ $6.7164 $201.4920
39+ $6.4926 $253.2114
52+ $5.8209 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,428 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess