EN
  • EN
  • DE

MAC4DSM-1G

Part No MAC4DSM-1G
Manufacturer ON Semiconductor
Catalog Triacs
Description TRIAC SENS GATE 600V 4A IPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Thyristors - TRIACs
Manufacturer ON Semiconductor
Packaging Tube
Triac Type Logic - Sensitive Gate
Voltage - Off State 600V
Current - On State (It (RMS)) (Max) 4A
Voltage - Gate Trigger (Vgt) (Max) 1.3V
Current - Non Rep. Surge 50, 60Hz (Itsm) 40A @ 60Hz
Current - Gate Trigger (Igt) (Max) 10mA
Current - Hold (Ih) (Max) 15mA
Configuration Single
Mounting Style Through Hole
Package TO-251-3 Short Leads, IPak, TO-251AA
Manufacturer Device Package I-Pak
Win Source Part Number 207259-MAC4DSM-1G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Quantity per package 4k pcs
Ultra Librarian 3D Model Ultra Librarian MAC4DSM-1G CAD Model

Description

The MAC4DSM-1G is a highly versatile and robust triac designed by ON Semiconductor, a leading provider of semiconductor-based solutions. This triac is specifically engineered to offer outstanding performance in a wide range of applications that require power control and phase modulation. With its exceptional features and reliable construction, the MAC4DSM-1G is an ideal choice for designers looking to enhance the efficiency and durability of their electronic systems.

Key Features

  • High Blocking Voltage: With a maximum repetitive peak off-state voltage (VDRM) of 600V, the MAC4DSM-1G can handle high power applications with ease, making it suitable for both industrial and consumer markets.
  • High On-State Current: The device can support an RMS on-state current (IT(RMS)) of up to 4A, ensuring that it can control a significant amount of power without overheating or failing.
  • Gate Trigger Current: A low gate trigger current (IGT) allows for easy triggering with simple gate drive circuits, providing designers with a greater degree of flexibility in system design.
  • Surge Capability: It features a high surge current capability, which makes it robust against short-term overloads and ensures reliable operation under stressful conditions.
  • Planar Glass Passivated Junctions: This technology ensures stable and reliable operation over a wide temperature range and contributes to the triac's longevity.
  • Standard TO-220 Package: The MAC4DSM-1G comes in a widely used TO-220 package, ensuring compatibility with a variety of PCB layouts and facilitating easy mounting and heat sinking.

Applications

The MAC4DSM-1G is designed for use in applications that require high voltage and current handling capabilities. It is commonly used in:

  • Motor control circuits
  • Lighting dimmers
  • Heating controls
  • Power supplies
  • Other AC power switching applications

With its robust construction and superior electrical characteristics, the MAC4DSM-1G from ON Semiconductor is a reliable and efficient solution for designers and engineers looking to incorporate advanced power control in their products.

You May Also Be Interested in

STMicroelectronics
TRIAC SENS GATE 600V 10A D2PAK
Need more? Email Us
WeEn Semiconductors
TRIAC 600V 12A TO220F
Need more? Email Us
WeEn Semiconductors
TRIAC 800V 16A TO220F
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 6A TO220
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 8A TO263
Need more? Email Us
Littelfuse Inc.
TRIAC SENS GATE 400V 0.8A TO92
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNSTR 600V 25A TO263AB
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 12A TO220AB
Lowest to $1.2108

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess