EN
  • EN
  • DE

MAC228A10

Part No MAC228A10
Manufacturer ON Semiconductor
Catalog Triacs
Description Sensitive Gate Triacs Silicon Bidirectional Thyristors | TRIAC SENS GATE 800V 8A TO220AB
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Triac Type Logic - Sensitive Gate
Voltage - Off State 800V
Current - On State (It (RMS)) (Maximum) 8A
Voltage - Gate Trigger (Vgt) (Maximum) 2V
Current - Non Rep. Surge 50, 60Hz (Itsm) 80A at 60Hz
Current - Gate Trigger (Igt) (Maximum) 5mA
Current - Hold (Ih) (Maximum) 15mA
Configuration Single
Temperature Range - Operating -40°C ~ 110°C
Mounting Style Through Hole
Manufacturer Package TO-220-3
Supplier Device Package TO-220AB
Family Part Number MAC228A
Manufacturer Pack Quantity 500
MSL Level 1 (Unlimited)
Win Source Part Number 1211653-MAC228A10
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAC228A10 CAD Model

Description

The MAC228A10 is a robust triac device from ON Semiconductor, designed to handle high current loads and provide state-of-the-art performance for AC switching applications. This semiconductor product is a pivotal component in the control of AC power for a wide range of applications, including motor control, industrial and domestic lighting, heating, and static switching.

Key Features

  • High Blocking Voltage: The MAC228A10 offers a high repetitive peak off-state voltage (Vdrm) of 800V, making it suitable for applications requiring high voltage operation.
  • High On-State Current: With a maximum on-state current (IT(RMS)) of 10A, this triac can handle significant power, ideal for controlling household appliances and industrial equipment.
  • Gate Trigger Current: The device has a specified gate trigger current (Igt) that ensures reliable switching performance at low power levels, enhancing its versatility in various circuits.
  • Snubberless Operation: It can operate without a snubber circuit in most cases, simplifying design and reducing component count.
  • High Surge Current Capability: The MAC228A10 is capable of withstanding high surge currents, making it robust against short transient overloads.

Applications

The versatility of the MAC228A10 allows it to be used in a multitude of applications, including but not limited to:

  • Motor control for industrial machines
  • Domestic appliances such as washing machines and ovens
  • Lighting systems, including dimmers and automated lighting controls
  • Heating systems, such as electric heaters and thermostats
  • Static switching in UPS systems, AC power control, and voltage regulation circuits

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MAC228A10 is no exception. The product is manufactured with high standards, ensuring reliable performance and longevity in the field. It is designed to meet the stringent requirements of industrial and consumer applications, providing a reliable solution for AC power control.

For designers and engineers looking for a dependable triac with high-performance characteristics, the MAC228A10 from ON Semiconductor is an excellent choice that promises to deliver both efficiency and reliability.

You May Also Be Interested in

Littelfuse Inc.
TRIAC SENS GATE 600V 6A TO251
Need more? Email Us
WeEn Semiconductors
TRIAC 600V 12A TO220F
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 12A TO220AB
Lowest to $1.2108
WeEn Semiconductors
TRIAC 600V 12A TO220F
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNSTR 600V 25A TO263AB
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 25A TO220
Lowest to $2.9105
Littelfuse Inc.
TRIAC 600V 8A TO263
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us
STMicroelectronics
TRIAC SENS GATE 600V 10A D2PAK
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8883 $62.1810
160+ $0.7290 $116.6400
250+ $0.7062 $176.5500
340+ $0.6835 $232.3900
440+ $0.6606 $290.6640
590+ $0.5923 $349.4570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess