EN
  • EN
  • DE

M74VHC1GU04DFT1G

Part No M74VHC1GU04DFT1G
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description Single Unbuffered Inverter | IC INVERTER 1CH 1-INP SC88A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel
Logic Type Inverter
Number of Inputs 1
Supply Voltage (V) 2V ~ 5.5V
Current - Quiescent (Maximum) 1μA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.3V ~ 1.1V
Logic Level - High 1.7V ~ 4.4V
Max Propagation Delay at V, Max CL 7ns at 5V, 50pF
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Supplier Device Package SC-88A (SC-70-5/SOT-353)
Manufacturer Package 5-TSSOP, SC-70-5, SOT-353
Family Part Number 74VHC1GU04
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1211173-M74VHC1GU04DFT1G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M74VHC1GU04DFT1G CAD Model

Description

Product Overview: M74VHC1GU04DFT1G by ON Semiconductor

The M74VHC1GU04DFT1G is a high-performance CMOS inverter fabricated with silicon gate CMOS technology. It achieves the high-speed operation similar to equivalent Bipolar Schottky TTL while maintaining the CMOS low power dissipation. This device is designed for use in logic level conversion applications, which require high speed and low power consumption in a small footprint.

Key Features

  • High Speed: The M74VHC1GU04DFT1G boasts a propagation delay time significantly shorter than conventional CMOS inverters, making it ideal for high-speed applications.
  • Low Power Dissipation: Despite its high-speed capabilities, it maintains a low power dissipation, which is typical of CMOS devices, thereby ensuring energy efficiency.
  • Advanced Design: The device utilizes advanced silicon gate CMOS technology to provide a more reliable and robust component for electronic circuits.
  • Power Down Protection: It offers power down protection on inputs, which prevents any erroneous operation when the device is powered off.
  • ESD Performance: The inverter comes with enhanced ESD (Electrostatic Discharge) protection, safeguarding the device during handling and operation.
  • Lead-Free: The M74VHC1GU04DFT1G is a lead-free component, making it compliant with current environmental standards and regulations.

Applications

The ON Semiconductor M74VHC1GU04DFT1G is versatile and can be used in a variety of applications. Its high-speed and low-power features make it well-suited for:

  • Logic level conversion for interfacing different voltage domains
  • High-speed data processing systems
  • Portable and battery-powered electronics
  • Computing and telecommunications
  • Consumer electronics

Package Information

The device is offered in a very small SC-70 (SOT-323) surface-mount package, which is ideal for situations where space is at a premium. The compact package enables designers to create more streamlined and miniaturized circuits without sacrificing performance or functionality.

In conclusion, the M74VHC1GU04DFT1G from ON Semiconductor is a testament to the company's commitment to providing high-quality, high-performance components for the modern electronics industry. Its combination of speed, efficiency, and compact design makes it a prime choice for engineers and designers looking to optimize their digital systems.

You May Also Be Interested in

Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
875+ $0.0662 $57.9250
2,125+ $0.0544 $115.6000
3,290+ $0.0527 $173.3830
4,540+ $0.0510 $231.5400
5,855+ $0.0494 $289.2370
7,855+ $0.0441 $346.4055
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 875 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess