ON Semiconductor M74VHC1G132DFT1G
The M74VHC1G132DFT1G is a high-performance CMOS single 2-input NAND Schmitt trigger manufactured by ON Semiconductor. This logic gate is designed for use in a wide array of applications ranging from consumer electronics to industrial systems where signal conditioning with hysteresis is required to enhance noise immunity and transform slowly changing input signals into sharply defined jitter-free output signals.
This device is part of ON Semiconductor's VHC family, which is known for its low power consumption and high noise immunity equivalent to its counterpart, the LSTTL (Low-Power Schottky TTL). The M74VHC1G132DFT1G operates at a voltage range of 2V to 5.5V, making it suitable for interfacing with both 3.3V and 5V systems. Its high-speed performance is evident with a typical propagation delay time of only 8.5ns when operating at a 5V supply, ensuring swift response in critical applications.
The M74VHC1G132DFT1G comes in an ultra-small leadless package, specifically a 6-lead SOT-363 (SC-88), which is ideal for space-constrained applications. The compact footprint of this package allows for high-density mounting and is an excellent choice for portable and miniaturized electronic devices.
Key features of the M74VHC1G132DFT1G include:
- High speed: tPD = 8.5ns (Typ.) at VCC = 5V
- Low power dissipation: ICC = 1μA (Max.) at TA = 25°C
- High noise immunity: VNIH = VNIL = 28% VCC (Min.)
- Power down protection is provided on all inputs and outputs
- Low noise: VOLP = 0.8V (Max.)
- Pin and function compatible with other standard logic families
- Operating temperature range: -55°C to +125°C
Engineers and designers can rely on the M74VHC1G132DFT1G for its robust performance and ON Semiconductor's commitment to quality. Whether it's for signal processing, logic level shifting, or interfacing in digital circuits, this Schmitt trigger is an excellent choice for ensuring reliable operation in a multitude of electronic applications.