EN
  • EN
  • DE

LV8907UWR2G

Part No LV8907UWR2G
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER 5.5V-20V 48SQFP / Motor Driver NMOS SPI 48-SQFP (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Motor Drivers, Controllers
Manufacturer onsemi
Packaging Reel - TR
Motor Type - AC, DC Brushless DC (BLDC)
Function Controller - Commutation, Direction Management
Output Configuration Pre-Driver - Half Bridge (3)
Interface SPI
Technology NMOS
Applications Automotive
Voltage - Supply 5.5V ~ 20V
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Surface Mount
Case / Package 48-LQFP Exposed Pad
Supplier Device Package 48-SQFP (7x7)
Base Product Number LV8907
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 488-LV8907UWR2GDKR,488-LV8907UWR2GCT,488-LV8907UWR2GTR,LV8907UWR2G-ND
Standard Package 2,500
Win Source Part Number 1320797-LV8907UWR2G
Ultra Librarian 3D Model Ultra Librarian LV8907UWR2G CAD Model

Description

ON Semiconductor LV8907UWR2G: A High-Performance Motor Driver Solution

The LV8907UWR2G, from ON Semiconductor, is a state-of-the-art three-phase sensorless motor driver IC, designed to deliver high efficiency and robust performance for a wide range of motor driving applications. This advanced motor driver is particularly suited for automotive applications, including but not limited to, electric power steering, engine cooling fans, and electric water pumps.

Equipped with a variety of integrated features, the LV8907UWR2G ensures optimal control and safety. It incorporates a 150-degree sensorless commutation with speed control, which allows for smooth and efficient operation without the need for external Hall effect sensors. The device is capable of driving motors with a wide range of input voltages, from 5.5V up to 20V, making it versatile for various electrical environments.

One of the key attributes of the LV8907UWR2G is its built-in three-phase gate driver, which can handle up to 0.5A sink and source current, ensuring powerful and reliable motor operation. Additionally, the device features various protection circuits, including under-voltage lockout (UVLO), thermal shutdown (TSD), over-current protection (OCP), and lock detection, which contribute to the longevity and reliability of the motor system.

The LV8907UWR2G also comes with PWM control capability, which allows for precise speed regulation and contributes to the overall energy efficiency of the motor system. Its leadless package design (QFN) with exposed pad enhances thermal dissipation, ensuring stable performance even under high power operation.

For engineers and designers looking for a compact, high-performance motor driver solution, the LV8907UWR2G from ON Semiconductor is an excellent choice. Its integrated functions, protection features, and efficient performance make it a top contender for powering the next generation of automotive motor applications.

You May Also Be Interested in

Renesas Electronics America
LINEAR IC OPERATION AMPLIFIER SO / Motor Driver
Lowest to $0.9653
Trinamic Motion Control GmbH
IC MTR DRVR BIPLR 3.3-5.5V 32QFN
Lowest to $24.7389
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF 6UTQFN
Lowest to $0.8057
Infineon Technologies
BRUSH DC MOTOR CONTROLLER, PQFP6
Need more? Email Us
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $3.2529
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF TO92-4
Lowest to $0.5717
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Toshiba Semiconductor and Storage
IC MTR DRVR BIPOLAR 8-42V 64HQFP
Lowest to $6.5283

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.0361 $54.0722
5+ $22.1834 $110.9170
7+ $21.4902 $150.4314
10+ $20.7970 $207.9700
13+ $20.1037 $261.3481
17+ $18.0240 $306.4080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,776 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess