EN
  • EN
  • DE

LV8800V-TLM-H

Part No LV8800V-TLM-H
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER PAR 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Motor Type - AC, DC Brushless DC (BLDC)
Purpose Driver - Fully Integrated, Control and Power Stage
Technology Bi-CMOS
Applications Fan Motor Driver
Output Current 700mA
Supply Voltage - Operating 2.2 V to 6 V
Voltage - Load 2.2 V to 6 V
Temperature Range - Operating -30°C to 95°C (TA)
Mounting SMD (SMT)
Case / Package 16-SSOP
Win Source Part Number 072746-LV8800V-TLM-H
Ultra Librarian 3D Model Ultra Librarian LV8800V-TLM-H CAD Model

Description

The LV8800V-TLM-H from ON Semiconductor is a versatile and efficient motor driver solution designed to cater to a broad range of applications requiring precise motor control. This motor driver is particularly well-suited for small-scale motors used in consumer electronics, automotive applications, and industrial automation systems.

Key Features

  • Multi-Channel Output: The LV8800V-TLM-H provides a multi-phase output, which is ideal for controlling the speed and direction of small DC motors.
  • Low Voltage Operation: With an operating voltage range that supports low voltage applications, this motor driver is perfect for battery-operated devices, ensuring efficient power usage and longer battery life.
  • High Efficiency: The device boasts high efficiency, which reduces power loss during operation and contributes to the overall energy-saving performance of the end product.
  • Compact Package: Housed in a small package, the LV8800V-TLM-H saves valuable board space, making it an excellent choice for space-constrained applications.
  • Thermal Shutdown Protection: The built-in thermal shutdown feature ensures the motor driver is protected from overheating, enhancing the reliability and longevity of both the driver and the motor.
  • Integrated Diagnostics: With integrated diagnostic functions, the device can detect and report error conditions, aiding in system maintenance and troubleshooting.

Applications

  • Consumer Electronics (e.g., cameras, printers, and home appliances)
  • Automotive Modules (e.g., mirror adjustment, headlight leveling)
  • Industrial Automation (e.g., conveyor belts, robotic arms)

Product Summary

The LV8800V-TLM-H motor driver from ON Semiconductor is a highly integrated and efficient solution for driving small DC motors. Its low voltage operation, high efficiency, and compact design make it an ideal choice for a wide range of applications. With its built-in safety features and diagnostic capabilities, the LV8800V-TLM-H ensures safe, reliable, and user-friendly operation, making it a valuable component in any motor control design.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC MOTOR DRIVER 5V-60V 28QFN
Lowest to $2.2700
Infineon Technologies
BRUSH DC MOTOR CONTROLLER, PQFP6
Need more? Email Us
ON Semiconductor
UNIPOLAR FIXED-CURRENT CHOPPER-T / Motor Driver
Lowest to $87.4866
Trinamic Motion Control GmbH
STEPPER MOTOR DRIVER IC, STEP/DI
Lowest to $2.1113
Texas Instruments
DRIVER
Lowest to $5.4417
ON Semiconductor
IC MOTOR DRIVER 24SSOP
Lowest to $2.7467
ON Semiconductor
IC STEPPER MOTOR DRIVER 32QFN
Lowest to $4.1016
Monolithic Power Systems Inc.
40V, 5A, H-BRIDGE DC MOTOR DRIVE
Lowest to $1.7463
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $111.0448

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.9484 $65.6904
13+ $8.9834 $116.7842
20+ $8.7026 $174.0520
28+ $8.4220 $235.8160
36+ $8.1411 $293.0796
48+ $7.2989 $350.3472
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 47,915 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess