EN
  • EN
  • DE

LV8731V-TLM-H

Part No LV8731V-TLM-H
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER PAR 44SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Motor Type - Stepper Bipolar
Motor Type - AC, DC Brushed DC
Purpose Driver - Fully Integrated, Control and Power Stage
Technology BiCDMOS
Step Resolution 1, 1/2, 1/4, 1/16
Applications General Purpose
Output Current 2A
Supply Voltage - Operating 0 V to 5.5 V
Voltage - Load 9 V to 32 V
Temperature Range - Operating -20°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 44-SSOP
Win Source Part Number 072744-LV8731V-TLM-H
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LV8731V-TLM-H CAD Model

Description

ON Semiconductor LV8731V-TLM-H Motor Driver

The ON Semiconductor LV8731V-TLM-H is a high-performance, low-voltage motor driver that is designed to deliver efficient and precise control over small brushed DC motors and stepper motors. Its compact package and integrated features make it an ideal choice for portable and space-constrained applications across various industries including consumer electronics, automotive, and industrial automation.

Key Features:

  • Motor Type Compatibility: The LV8731V-TLM-H is versatile and can be used with a wide range of motor types, including two-phase stepper motors, and supports micro-stepping for smooth and accurate positioning.
  • Operating Voltage Range: This motor driver operates at a voltage range of 2.5V to 9V, catering to low-voltage applications and ensuring compatibility with a variety of power supplies.
  • Output Current: It can deliver an output current of up to 1A per channel, providing sufficient power for a broad spectrum of small to medium-sized motors.
  • Energy Efficiency: The device features low on-resistance (0.4Ω typical) H-bridge drivers, which enhances energy efficiency by minimizing power loss during operation.
  • Built-in Protection: The LV8731V-TLM-H includes multiple protection features such as thermal shutdown, under-voltage lockout, and over-current protection, safeguarding the motor and the driver from potential damage.
  • Package: Packaged in a compact, surface-mount HTSSOP-B28 package, it is designed for easy integration into a wide range of electronic assemblies.

Applications:

The LV8731V-TLM-H is suitable for a variety of applications that require precise motor control. It is commonly used in:

  • Battery-powered devices
  • Office automation machines
  • Home appliances
  • Small robotics
  • Point-of-sale machines

With its combination of performance, efficiency, and protection features, the ON Semiconductor LV8731V-TLM-H motor driver stands out as a reliable solution for designers looking to optimize their motor control systems.

You May Also Be Interested in

ON Semiconductor
UNIPOLAR FIXED-CURRENT CHOPPER-T / Motor Driver
Lowest to $87.4866
Monolithic Power Systems Inc.
40V, 5A, H-BRIDGE DC MOTOR DRIVE
Lowest to $1.7463
Renesas Electronics America
LINEAR IC OPERATION AMPLIFIER SO / Motor Driver
Lowest to $0.9653
Sanken
IC MOTOR DRIVER SMD / Motor Driver
Need more? Email Us
ON Semiconductor
IC STEPPER MOTOR DRIVER 32QFN
Lowest to $4.1016
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $3.2529
Nisshinbo Micro Devices Inc.
IC STEPPER MOTOR DRIVER 28PLCC
Lowest to $32.6080
Toshiba Semiconductor and Storage
IC MTR DRVR BIPOLAR 8-42V 64HQFP
Lowest to $6.5283
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6507 $50.3633
46+ $2.1750 $100.0500
72+ $2.1070 $151.7040
99+ $2.0390 $201.8610
127+ $1.9711 $250.3297
170+ $1.7672 $300.4240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess