EN
  • EN
  • DE

LV8130V-MPB-H

Part No LV8130V-MPB-H
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description DIRECT PWM DRIVE,QUIET PREDRIVER / Motor Driver
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
Win Source Part Number 199076-LV8130V-MPB-H
Ultra Librarian 3D Model Ultra Librarian LV8130V-MPB-H CAD Model

Description

ON Semiconductor LV8130V-MPB-H Motor Driver

The ON Semiconductor LV8130V-MPB-H is a high-performance motor driver designed to cater to a wide range of applications requiring precise motor control and efficient power management. This advanced component is an ideal solution for driving small brushed DC motors and is particularly well-suited for portable devices due to its low voltage operation and power-saving features.

Key Features

  • Operating Voltage Range: The LV8130V-MPB-H operates at a low voltage range, making it perfect for battery-operated devices. It efficiently handles a supply voltage from 2.5V to 9.0V, ensuring flexible usage across various applications.
  • Output Current Capacity: This motor driver can deliver an output current of up to 1A, which is sufficient for driving small to medium-sized DC motors without the need for additional heat sinking.
  • Low Saturation Voltage: The device boasts a low saturation voltage, which translates to reduced power loss and improved efficiency, a critical aspect for battery-powered applications.
  • Built-in Protection Features: It comes equipped with several protection features, including thermal shutdown, under-voltage lockout, and overcurrent protection, ensuring the longevity and reliability of both the motor and the driver itself.
  • Small Package: The LV8130V-MPB-H is available in a compact package, which is advantageous for designs with strict space constraints.

Applications

The versatility of the LV8130V-MPB-H motor driver allows it to be used in a variety of applications. It is particularly effective in portable electronic devices, such as:

  • Small household appliances
  • Battery-powered toys
  • Personal care products
  • Office automation equipment

In summary, the ON Semiconductor LV8130V-MPB-H motor driver is a top-tier component that offers efficiency, reliability, and flexibility for designers looking to incorporate small motor control into their applications. Its low voltage operation and robust protection features make it a smart choice for a multitude of portable and compact electronic devices.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC MOTOR DRIVER 5V-60V 28QFN
Lowest to $2.2700
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Monolithic Power Systems Inc.
40V, 5A, H-BRIDGE DC MOTOR DRIVE
Lowest to $1.7463
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF TO92-4
Lowest to $0.5717
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Trinamic Motion Control GmbH
IC MTR DRVR BIPLR 3.3-5.5V 32QFN
Lowest to $24.7389
Texas Instruments
Motor / Motion / Ignition Controllers & Drivers Not available Through Mouser
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER PWM 8SOIC
Lowest to $2.4375
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF 6UTQFN
Lowest to $0.8057

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.7630 $75.0520
8+ $15.3950 $123.1600
12+ $14.9145 $178.9740
17+ $14.4329 $245.3593
21+ $13.9524 $293.0004
28+ $12.5087 $350.2436
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,600 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess