EN
  • EN
  • DE

LV8121V-TLM-H

Part No LV8121V-TLM-H
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER 8V-35V 44SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features - Motor Driver Bi-CMOS Parallel, PWM 44-SSOPK
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -30°C ~ 100°C (TA)
Mounting Surface Mount
Package 44-LSSOP (0.220", 5.60mm Width) Exposed Pad
Case / Package 44-SSOPK
Family Name LV8121
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LV8121V-TLM-HOSTR, LV8121V-TLM-HOSCT, LV8121V-TLM-HOSDKR
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924648-LV8121V-TLM-H
Ultra Librarian 3D Model Ultra Librarian LV8121V-TLM-H CAD Model

Description

ON Semiconductor LV8121V-TLM-H Motor Driver IC

The LV8121V-TLM-H from ON Semiconductor is a high-performance motor driver IC designed to cater to the needs of modern, compact electronic devices. This versatile and efficient component is engineered to drive stepper motors and DC motors with precision and reliability, making it an ideal choice for a wide range of applications, including office automation machines, home appliances, and consumer electronics.

Key Features:

  • Integrated Controller: The LV8121V-TLM-H features a built-in controller that reduces the need for external components, simplifying the design and reducing the overall footprint of the motor control solution.
  • High Output Current: Capable of delivering a high output current, this motor driver can handle demanding applications, ensuring smooth and powerful operation of connected motors.
  • Low RDS(on): With its low RDS(on), the device minimizes power loss and improves efficiency, which is crucial for battery-powered and energy-sensitive systems.
  • Versatile Voltage Range: Operating within a wide voltage range, the LV8121V-TLM-H accommodates various power supplies, increasing its adaptability to different operating conditions and system designs.
  • Thermal Shutdown Protection: The integrated thermal shutdown feature protects the IC from damage due to overheating, enhancing the product's reliability and lifespan.
  • Compact Package: Housed in a compact package, the LV8121V-TLM-H saves valuable board space, which is essential for miniaturized electronic assemblies.

Applications:

The LV8121V-TLM-H is suitable for a variety of applications, including:

  • Office Automation Equipment (Printers, Scanners, etc.)
  • Consumer Electronics (Cameras, Gaming Consoles)
  • Home Appliances (Refrigerators, Washing Machines)

With its combination of performance, efficiency, and compact size, the LV8121V-TLM-H from ON Semiconductor is a dependable choice for designers looking to optimize their motor control systems. Its robust feature set ensures that it can meet the demands of a broad spectrum of motor-driven applications.

You May Also Be Interested in

Renesas Electronics America
LINEAR IC OPERATION AMPLIFIER SO / Motor Driver
Lowest to $0.9653
Toshiba Semiconductor and Storage
IC MTR DRVR BIPOLAR 8-42V 64HQFP
Lowest to $6.5283
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $3.2529
Infineon Technologies
IC MOTOR DRIVER 4.75V-5.5V 28DSO
Lowest to $18.8657
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Monolithic Power Systems Inc.
IC MOTOR DRIVER 5V-60V 28QFN
Lowest to $2.2700
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER PWM 8SOIC
Lowest to $2.4375
Monolithic Power Systems Inc.
40V, 5A, H-BRIDGE DC MOTOR DRIVE
Lowest to $1.7463

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.3390 $58.7120
20+ $6.0217 $120.4340
30+ $5.8336 $175.0080
41+ $5.6453 $231.4573
53+ $5.4571 $289.2263
71+ $4.8926 $347.3746
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,210 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess