EN
  • EN
  • DE

LV8104V-TLM-H

Part No LV8104V-TLM-H
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description 3-Phase Brushless Motor Predriver 44-Pin SSOP / IC MOTOR CONTROLLER PAR 44SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel package
Motor Type - AC, DC Brushless DC (BLDC)
Function Controller - Speed
Output Configuration Pre-Driver - Half Bridge (3)
Interface Parallel
Technology Bi-CMOS
Applications General
Operating Supply Voltage 16 V ~ 28 V
Operating Temperature Range -20°C ~ 80°C (TA)
Mounting SMD
Package 44-LSSOP (0.220", 5.60mm Width)
Manufacturer Package 44-SSOP
Win Source Part Number 784728-LV8104V-TLM-H
Popularity Medium
Supply and Demand Status Balance
Family Name LV8104V
Introduction Date March 12, 2010
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian LV8104V-TLM-H CAD Model

Description

The ON Semiconductor LV8104V-TLM-H is a high-performance, versatile motor driver IC designed to cater to a wide array of applications requiring precise motor control. This integrated circuit is particularly suitable for driving small brushless DC (BLDC) motors, which are commonly found in portable devices, home appliances, and office automation equipment.

Equipped with advanced features, the LV8104V-TLM-H provides efficient and reliable motor operation. The IC incorporates a PWM (Pulse Width Modulation) control system, which allows for smooth and efficient speed regulation of the motor. This feature is crucial for applications that demand variable speed control and low power consumption.

The LV8104V-TLM-H also boasts a built-in Hall sensor interface, enabling precise rotor position detection. This is essential for the accurate commutation of BLDC motors, ensuring optimal performance and reducing the likelihood of motor stalling or synchronization issues. Furthermore, the motor driver supports a wide operating voltage range, making it flexible for use in various system designs.

For safety and protection, the LV8104V-TLM-H includes several protective features such as overcurrent protection, thermal shutdown, and under-voltage lockout. These safeguards help to prevent damage to the motor and the driver IC under abnormal operating conditions, thereby enhancing the longevity and reliability of the entire system.

With its compact package design, the LV8104V-TLM-H is an excellent choice for space-constrained applications. Its small footprint allows for integration into tight spaces without sacrificing performance or functionality.

In summary, the ON Semiconductor LV8104V-TLM-H motor driver is a powerful and efficient solution for designers looking to implement compact and robust motor control in their products. Its combination of advanced control features, wide voltage range, and protective mechanisms makes it a top choice for a diverse range of motor-driven applications.

You May Also Be Interested in

Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $111.0448
Renesas Electronics America
MOTION CONTROL ELECTRONIC / Motor Driver
Need more? Email Us
Texas Instruments
Motor / Motion / Ignition Controllers & Drivers Not available Through Mouser
Need more? Email Us
Toshiba Semiconductor and Storage
IC MTR DRVR BIPOLAR 8-42V 64HQFP
Lowest to $6.5283
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER PWM 8SOIC
Lowest to $2.4375
Monolithic Power Systems Inc.
40V, 5A, H-BRIDGE DC MOTOR DRIVE
Lowest to $1.7463
ON Semiconductor
PRINTER POWER CONTROL / Motor Driver
Need more? Email Us
Allegro MicroSystems, LLC
5932-1 (SENSORLESS SINE BLDC GAT
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess