EN
  • EN
  • DE

LV8086T-TLM-E

Part No LV8086T-TLM-E
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER PAR TSSOP-24
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Motor Type - AC, DC Brushed DC
Purpose Driver - Fully Integrated, Control and Power Stage
Technology Bi-CMOS
Applications General Purpose
Output Current 1.4A
Supply Voltage - Operating 2.7 V to 5.5 V
Voltage - Load 2 V to 7 V
Temperature Range - Operating -20°C to 75°C (TA)
Mounting SMD (SMT)
Case / Package 24-TSSOP
Win Source Part Number 206876-LV8086T-TLM-E
Ultra Librarian 3D Model Ultra Librarian LV8086T-TLM-E CAD Model

Description

Introducing the LV8086T-TLM-E Stepper Motor Driver from ON Semiconductor

The LV8086T-TLM-E is a cutting-edge stepper motor driver designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This compact, high-performance driver is specifically engineered to deliver smooth and precise control of stepper motors in a wide range of applications. Its advanced features and robust design make it an ideal choice for designers looking to enhance the operation of their stepper motor systems.

Key Features

  • Integrated Controller: The LV8086T-TLM-E integrates a controller and driver in one package, simplifying the design process and reducing the component count.
  • Microstepping Support: This driver supports microstepping, which allows for finer control of the stepper motor, leading to smoother motion and higher precision.
  • Low RDS(on): The device features low on-resistance, which helps in reducing power dissipation and improving energy efficiency.
  • Thermal Shutdown: To ensure the safety and longevity of the device, it comes with a built-in thermal shutdown feature that protects against overheating.
  • Wide Operating Voltage Range: The LV8086T-TLM-E operates across a broad voltage range, accommodating various applications and system requirements.

Applications

The LV8086T-TLM-E stepper motor driver is versatile and can be used in a range of applications, including but not limited to:

  • Office automation machines
  • Industrial equipment
  • Consumer electronics
  • Medical devices
  • Robotics

Technical Specifications

With its compact TSSOP package, the LV8086T-TLM-E is designed to occupy minimal space on a PCB while providing robust control for stepper motors. The device's technical specifications ensure compatibility with various motor types and system designs, making it a versatile solution for numerous applications.

Conclusion

The ON Semiconductor LV8086T-TLM-E stepper motor driver is a testament to the company's commitment to innovation and efficiency. By integrating advanced features such as microstepping and thermal shutdown, this driver offers a high level of performance and reliability for a wide array of stepper motor applications. Whether you're designing office equipment, industrial machinery, or consumer electronics, the LV8086T-TLM-E provides a sophisticated solution for precise motor control.

You May Also Be Interested in

Texas Instruments
STEPPER MOTOR DRIVE CIRCUIT, CER / Motor Driver
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
ON Semiconductor
UNIPOLAR FIXED-CURRENT CHOPPER-T / Motor Driver
Lowest to $87.4866
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC STEPPER MOTOR DRIVER 28PLCC
Lowest to $32.6080
Infineon Technologies
IC MOTOR DRIVER 4.75V-5.5V 28DSO
Lowest to $18.8657
Allegro MicroSystems, LLC
MOTOR DRIVER 36QFN
Need more? Email Us
Trinamic Motion Control GmbH
STEPPER MOTOR DRIVER IC, STEP/DI
Lowest to $2.4398

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2578 $62.8900
115+ $1.0326 $118.7490
175+ $1.0002 $175.0350
240+ $0.9679 $232.2960
310+ $0.9356 $290.0360
415+ $0.8385 $347.9775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,390 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess