The LV8072LP-TE-L-E is a high-performance, low-voltage motor driver integrated circuit (IC) designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This compact and efficient motor driver is specifically engineered to meet the needs of portable and battery-powered applications where space is at a premium and energy efficiency is crucial.
Key Features
- Low Voltage Operation: The device operates at a power supply voltage range of 2.5V to 9.0V, making it ideal for applications that run on low voltage and require efficient power consumption.
- Low On-Resistance: The IC features low on-resistance (Ron) of the output transistors, which minimizes power loss and improves the overall efficiency of the motor driver.
- Compact Package: Packaged in a small form factor, the LV8072LP-TE-L-E saves valuable board space and is suitable for space-constrained designs.
- Output Current: It is capable of delivering an output current of up to 1.0A, which is sufficient for driving a wide range of small motors.
- Charge Pump Circuit: The built-in charge pump circuit ensures stable operation, even at low voltage levels, by boosting the voltage internally to drive the gates of the output transistors.
- Thermal Shutdown: The device includes a thermal shutdown feature that protects the IC from overheating, enhancing its reliability and longevity.
Applications
The LV8072LP-TE-L-E is versatile and can be used in various applications, including but not limited to:
- Portable electronic devices
- Battery-powered toys
- Small home appliances
- Office automation equipment
Conclusion
ON Semiconductor's LV8072LP-TE-L-E motor driver combines low voltage operation, high efficiency, and a compact package, making it an excellent choice for designers looking to optimize their motor-driven applications. Its robust feature set ensures reliable operation in a range of devices, contributing to the enhancement of portable and low-power designs.